EN
  • EN
  • DE

LTC4001EUF-1#TRPBF

Part No LTC4001EUF-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 2000mA 4.1V 16-Pin QFN EP T/R / IC CHARGER LI-ION BUCK 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage, Short Circuit
Charge Current - Max 2A
Battery Pack Voltage 4.1V
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 783830-LTC4001EUF-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4001-1
Introduction Date December 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4001EUF-1#TRPBF CAD Model

Description

The LTC4001EUF-1#TRPBF is a high-performance, standalone linear battery charger designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits and power management solutions. This advanced charging IC is tailored for efficiently charging single-cell lithium-ion batteries and is an ideal solution for portable electronic devices where space and power efficiency are critical considerations.

Featuring a compact 16-pin QFN package, the LTC4001EUF-1#TRPBF integrates a wealth of features to ensure safe and reliable battery management. The device operates over an input voltage range of 4.5V to 9V, making it versatile for various applications. It offers a programmable charge current up to 4A, allowing users to customize the charging profile to match specific battery requirements and optimize charging times.

The LTC4001EUF-1#TRPBF includes an array of protection features to safeguard the battery and the charger itself. These include overvoltage protection, thermal regulation to prevent overheating, and a charge current monitor for charge termination. The charger also features a C/10 charge termination and an automatic recharge feature, which ensures the battery remains fully charged without overcharging.

A standout feature of this product is its high efficiency, which minimizes heat generation and enhances overall system performance. The IC's thermal performance is further supported by its low-profile (0.75mm) QFN package, which aids in heat dissipation. Additionally, the LTC4001EUF-1#TRPBF includes a NTC thermistor input that provides temperature-qualified charging, an essential aspect for maintaining battery health and longevity.

The charger's status is communicated through an onboard LED driver that indicates charging in progress, charge completion, and fault conditions. This immediate visual feedback is crucial for user interfaces and enhances the user experience by providing clear and intuitive charge status indicators.

Overall, the LTC4001EUF-1#TRPBF from Linear Technology is a sophisticated and reliable solution for modern, high-performance battery charging applications. Its integration of advanced features, high efficiency, and robust safety mechanisms make it a top choice for designers looking to incorporate a premium charging solution into their products.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess