EN
  • EN
  • DE
  • IT

LTC1308BCS8

Part No LTC1308BCS8
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0707+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754420-LTC1308BCS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1308BCS8 CAD Model

Description

Overview of LTC1308BCS8 from Linear Technology

The LTC1308BCS8 is a high-performance, monolithic synchronous buck regulator from Linear Technology, designed to provide efficient power management for a variety of applications. This advanced integrated circuit is housed in a compact 8-lead SO package, making it an excellent choice for space-constrained environments where efficient power conversion is critical.

Key Features

  • High Efficiency: The LTC1308BCS8 is capable of converting input voltages from 4V to 30V down to lower output voltages at high efficiency levels. This is particularly advantageous for battery-powered devices where maximizing battery life is crucial.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to the input voltage level, providing flexibility across various applications and ensuring compatibility with different voltage requirements.
  • Low Dropout Operation: The device's low dropout capability allows it to continue regulating the output voltage even when the input-to-output differential is very small, which is essential for maintaining performance as the input voltage declines.
  • Synchronous Operation: The LTC1308BCS8's synchronous rectification design eliminates the need for an external diode, reducing both component count and power loss, thus improving efficiency.
  • Burst Mode® Operation: This feature enables the regulator to operate in a pulse-skipping mode at light loads, further enhancing battery life by reducing quiescent current.

Applications

The LTC1308BCS8 is versatile and can be used in a wide range of applications, including:

  • Portable Computers
  • Cellular Telephones
  • Medical Instruments
  • DC Power Distribution Systems
  • Handheld Instruments

Reliability and Performance

Linear Technology, known for its commitment to quality, ensures that the LTC1308BCS8 meets high standards of performance and reliability. The device features overcurrent protection and thermal shutdown, safeguarding your system from potential damage due to excessive current or overheating. Its robust design and advanced features make it an ideal choice for designers seeking a reliable and efficient power management solution.

With its combination of efficiency, flexibility, and compact form factor, the LTC1308BCS8 is a powerful component for any power-sensitive application requiring a high-quality synchronous buck regulator.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess