EN
  • EN
  • DE

LTC4255CG

Part No LTC4255CG
Manufacturer Linear Technology
Catalog Electronic Wholesale
Description Quad Network Power Controller with I2C Compatible Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0217+
Reference case SSOP28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754461-LTC4255CG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4255CG CAD Model

Description

Linear Technology LTC4255CG Hot Swap Controller

The LTC4255CG is a versatile and robust hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of cards from a live backplane. This integrated circuit provides safe and controlled power-up sequencing, which is crucial in preventing damage to both the card and the backplane due to inrush currents or voltage spikes.

Key Features

  • Wide Operating Range: The LTC4255CG is designed to operate over a wide voltage range, accommodating systems that use supply voltages from 9V to 80V. This makes it suitable for a variety of telecom, datacom, and industrial applications.
  • Adjustable Current Limit: The current limit can be set with a single external resistor, providing flexibility in controlling the inrush current during hot insertion of boards.
  • Overcurrent Protection: The device features fast acting current limit and foldback functionality to protect against overcurrent conditions, which is essential for system reliability.
  • Gate Voltage Clamping: To protect external N-channel MOSFETs, the LTC4255CG clamps the gate voltage, ensuring safe operation under all conditions.
  • Undervoltage and Overvoltage Lockout: The controller includes undervoltage (UV) and overvoltage (OV) lockout features to ensure that the power supply is within acceptable limits before allowing the card to power up.
  • Power Good Output: A "power good" output signal is provided to indicate when the output voltage is within regulation, which can be used to enable downstream converters or to signal the system that the card is ready to operate.
  • Thermal Shutdown: Integrated thermal shutdown protection automatically turns off the external MOSFET if the die temperature exceeds safe operating limits.
  • Robust Packaging: The LTC4255CG is available in a 16-lead SSOP package, providing a compact solution with a thermal pad for enhanced heat dissipation.

Applications

The LTC4255CG is designed for use in systems that require hot swap capability such as servers, RAID systems, telecom switches, and network routers. Its ability to safely control the power for plug-in cards makes it an ideal choice for high-availability systems and mission-critical environments.

With its comprehensive set of features and protections, the LTC4255CG hot swap controller ensures that electronic cards can be inserted and removed from live systems with minimal risk of causing electrical damage, thus enhancing system uptime and reliability.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess