EN
  • EN
  • DE

LTC1293BCSW#TRPBF

Part No LTC1293BCSW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 16-SOIC / 6-Channel Single ADC SAR 46.5ksps 12-bit Serial 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 46.5k
Data Interface Serial, Parallel
Operating Supply Voltage ±5V, 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781846-LTC1293BCSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1293
Introduction Date February 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1293BCSW#TRPBF CAD Model

Description

LTC1293BCSW#TRPBF Product Overview

The LTC1293BCSW#TRPBF is a high-performance, single-chip analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This device is designed to offer precise digital conversion of analog signals, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, instrumentation, and medical devices.

Key Features

  • Resolution: The LTC1293BCSW#TRPBF features a 12-bit resolution, providing fine detail in the analog to digital conversion process.
  • Sampling Rate: With a high-speed sampling rate, this ADC can handle frequent signal updates, ensuring timely and accurate data representation.
  • Single Supply Operation: The device operates on a single 5V power supply, simplifying power management in embedded systems.
  • Serial Interface: It includes a Serial Peripheral Interface (SPI) and MICROWIRE™ compatible serial I/O, which allows for easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: The LTC1293BCSW#TRPBF is designed for low power consumption, making it suitable for battery-powered and portable applications.
  • Software Programmable: Users can program the device through software to select different operational modes and features, providing flexibility for various use cases.

Package and Quality

The LTC1293BCSW#TRPBF comes in a compact 16-lead narrow SOIC package, which is designed to occupy minimal space on a PCB while still offering excellent thermal performance and reliability. The device is also available in tape and reel packaging (TRPBF suffix), which is convenient for automated manufacturing processes.

Applications

With its robust feature set, the LTC1293BCSW#TRPBF is well-suited for applications that require accurate and fast analog-to-digital conversion. It can be used in:

  • Portable Instrumentation
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Environmental Monitoring Systems

Overall, the LTC1293BCSW#TRPBF is a versatile and reliable ADC solution that offers high precision and ease of integration for designers looking to incorporate analog-to-digital conversion into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess