EN
  • EN
  • DE

LTC1291BCN8#PBF

Part No LTC1291BCN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 8-DIP / 2-Channel Single ADC SAR 54ksps 12-bit Serial 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781840-LTC1291BCN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1291
Introduction Date January 26, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1291BCN8#PBF CAD Model

Description

Product Overview: LTC1291BCN8#PBF

The LTC1291BCN8#PBF is a high-performance, single-chip data acquisition system from Linear Technology, designed for precision measurement applications. This integrated circuit combines a 12-bit analog-to-digital converter (ADC) with sample-and-hold, serial interface, and multiplexed input capabilities, making it a versatile solution for various digital data acquisition systems.

Key Features

  • 12-Bit Resolution: The LTC1291BCN8#PBF offers a 12-bit successive approximation ADC, ensuring high-precision digital representation of analog signals.
  • Dual Channel Multiplexer: With an onboard 2-channel multiplexer, this device can select between two analog inputs, providing flexibility for monitoring multiple signals.
  • Sample-and-Hold Function: The integrated sample-and-hold circuit maintains the analog value during the conversion process, ensuring accurate and stable measurements.
  • Serial Interface: The device features a serial I/O port for easy communication with microcontrollers or digital systems, allowing for a simplified data transfer process.
  • Single 5V Supply Operation: Designed to operate with a single 5V power supply, LTC1291BCN8#PBF simplifies power management in embedded systems.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered and portable applications.
  • DIP-8 Package: The LTC1291BCN8#PBF comes in a DIP-8 package, which is suitable for through-hole mounting and is easy to handle in prototyping and production environments.

Applications

The LTC1291BCN8#PBF is suitable for a wide range of applications that require accurate and reliable data acquisition. These include:

  • Process control systems
  • Data logging devices
  • Portable instrumentation
  • Medical equipment
  • Industrial automation

Product Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1291BCN8#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Overall, the LTC1291BCN8#PBF from Linear Technology represents a compact, efficient, and precise solution for digital data acquisition needs, combining essential features in a single, easy-to-integrate package.

You May Also Be Interested in

Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess