EN
  • EN
  • DE

LTC1290DIJ

Part No LTC1290DIJ
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single Chip 12-Bit Data Acquisition System | 12-BIT SERIAL I/O ADC W/8 CH MUX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 50k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Family Part Number LTC1290
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1207336-LTC1290DIJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1290DIJ CAD Model

Description

The LTC1290DIJ is a comprehensive data acquisition system (DAS) integrated onto a single chip, manufactured by Linear Technology, now part of Analog Devices. This robust component is designed to simplify the process of converting analog signals into digital data, making it an ideal solution for a variety of applications in measurement and control systems.

Key Features:

  • Multi-Function Capability: The LTC1290DIJ incorporates a multiplexer, high-precision successive approximation analog-to-digital converter (ADC), and a serial interface into one package. It provides 12-bit resolution, ensuring accurate data capture for critical applications.
  • Channel Options: This device offers 8 differential or 16 single-ended input channels, providing flexibility for various signal configurations and allowing for extensive monitoring capabilities within a system.
  • Sample Rate: It features a sample rate of up to 33kHz, which is suitable for many real-time data acquisition tasks, balancing speed with power consumption.
  • Interface Flexibility: With its serial I/O, the LTC1290DIJ can easily interface with microprocessors or digital signal processors, supporting both SPI and MICROWIRE protocols for versatile system integration.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying the power supply design and minimizing power consumption for battery-powered applications.
  • Package: It comes in a 28-pin ceramic dual in-line package (CERDIP), ensuring durability and reliability for various operating environments.

Applications:

The LTC1290DIJ is suited for a wide range of applications, including industrial process control, instrumentation, remote data acquisition, and laboratory automation. Its comprehensive feature set and ease of use make it a popular choice for engineers and designers looking to implement a reliable data acquisition system with minimal external components.

Overall, the LTC1290DIJ from Linear Technology provides a versatile and efficient solution for precise data acquisition needs, streamlining the design process and reducing time to market for related products and systems.

You May Also Be Interested in

NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess