EN
  • EN
  • DE

LTC1290CCJ

Part No LTC1290CCJ
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single Chip 12-Bit Data Acquisition System | 12-BIT SERIAL I/O ADC W/8 CH MUX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 50k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Family Part Number LTC1290
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1207328-LTC1290CCJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1290CCJ CAD Model

Description

Linear Technology's LTC1290CCJ: A Versatile Data Acquisition Solution

The LTC1290CCJ is a robust data acquisition component designed by Linear Technology to cater to a wide range of applications requiring high-precision analog-to-digital conversion. This powerful single-chip device integrates multiple features that make it an ideal choice for engineers and designers working on complex systems where space and power efficiency are critical.

At the heart of the LTC1290CCJ is a 12-bit successive approximation analog-to-digital converter (ADC) that offers a fast conversion time, ensuring timely and accurate data processing. This feature is particularly beneficial for real-time applications where the speed of data acquisition is paramount. The ADC is capable of sampling up to eight single-ended inputs or four differential inputs, providing the flexibility needed for various measurement configurations.

One of the standout features of the LTC1290CCJ is its onboard multiplexer (MUX), which allows users to select between input channels without the need for external switching components. This not only simplifies circuit design but also reduces the overall bill of materials, making the LTC1290CCJ a cost-effective solution for many projects.

The device also boasts a serial interface that is compatible with SPI and MICROWIRE protocols, enabling easy communication with microcontrollers and digital systems. This digital interface minimizes the number of required I/O lines, further simplifying the design and reducing the footprint of the overall system.

The LTC1290CCJ operates within a supply voltage range of 5V, accommodating a variety of power supply configurations. It is packaged in a compact 24-pin ceramic DIP (dual in-line package), which is conducive to durable and reliable operation in harsh environments. The ceramic package also offers enhanced thermal performance, ensuring the device operates effectively across a wide temperature range.

In summary, the LTC1290CCJ from Linear Technology is a versatile, high-performance data acquisition solution that integrates key features such as a 12-bit ADC, onboard MUX, and a serial interface. Its compact form factor, combined with its powerful capabilities, make it an excellent choice for applications in industrial control systems, data logging, medical equipment, and any other system requiring reliable and precise data acquisition.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess