EN
  • EN
  • DE

MC33696FCE

Part No MC33696FCE
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description PLL Tuned UHF Transceiver for Data Transfer Applications | IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, OOK
Frequency 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz
Data Rate (Maximum) 22.6kbps
Power - Output 7.25dBm
Sensitivity -106.5dBm
Serial Interfaces SPI
Supply Voltage (V) 2.7V ~ 3.6V
Receiving Current 10.3mA ~ 24mA
Transmitting Current 6.1mA ~ 13.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 1,470
MSL Level 3 (168 Hours)
Win Source Part Number 1218462-MC33696FCE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33696FCE CAD Model

Description

The NXP MC33696FCE is a versatile, high-performance RF transceiver designed to cater to a wide range of applications requiring reliable wireless communication. With its robust feature set and flexible configuration options, this transceiver is ideal for use in industrial, consumer, and automotive markets, among others.

Key Features

  • Frequency Range: The MC33696FCE operates in the 300-930 MHz frequency range, making it suitable for various regional standards and custom applications.
  • Modulation: This transceiver supports FSK, GFSK, MSK, and OOK modulation schemes, providing the flexibility needed to adapt to different communication protocols and requirements.
  • Output Power: It offers programmable output power up to +10 dBm, ensuring reliable communication over varying distances and conditions.
  • Sensitivity: With a high sensitivity of up to -106 dBm at 12.5 kHz bandwidth, the MC33696FCE ensures excellent reception capabilities, which is critical for low-power and noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low current consumption mode, making it suitable for battery-powered applications.
  • Integrated Features: Includes an integrated voltage regulator, frequency synthesizer, and a battery level detector, which simplifies design and reduces external component count.
  • Package: Available in a compact QFN package, it is designed to occupy minimal board space, which is essential for space-constrained applications.

Applications

The MC33696FCE is adept at handling the demands of a variety of applications, including but not limited to:

  • Automotive keyless entry systems
  • Tire pressure monitoring systems (TPMS)
  • Remote control systems
  • Security and alarm systems
  • Telemetry and health monitoring
  • Industrial control and automation

With its combination of performance, integration, and flexibility, the NXP MC33696FCE RF transceiver is an excellent choice for developers looking to implement robust wireless communication in their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7338 $59.7408
38+ $3.0637 $116.4206
59+ $2.9679 $175.1061
81+ $2.8722 $232.6482
104+ $2.7765 $288.7560
140+ $2.4893 $348.5020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess