EN
  • EN
  • DE

LTC1272-3ACN

Part No LTC1272-3ACN
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 3us, 250kHz Sampling A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207287-LTC1272-3ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1272-3ACN CAD Model

Description

LTC1272-3ACN: High-Performance 12-Bit A/D Converter

The LTC1272-3ACN is a superior 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for high-speed, high-precision data acquisition systems. This robust ADC offers a unique combination of features that make it an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and digital signal processing.

Key Features:

  • Resolution: The LTC1272-3ACN boasts a 12-bit resolution, ensuring accurate and precise digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 3 megasamples per second (MSPS), this ADC is capable of converting analog signals at high speeds, making it suitable for capturing fast transient events.
  • Input Range: The device features a flexible input range, with a ±10V differential input range that accommodates a variety of signal amplitudes.
  • Low Power Consumption: It operates with a low power consumption, making it an energy-efficient choice for portable and battery-powered applications.
  • No Missing Codes: Guaranteed no missing codes over temperature, the LTC1272-3ACN ensures reliable and consistent performance across its operating range.
  • On-Chip Sample-and-Hold: The integrated sample-and-hold circuit simplifies system design by eliminating the need for an external sample-and-hold component.
  • Easy Interface: The ADC offers an easy interface to most microprocessors, featuring both parallel and serial data output formats.

Applications:

  • Medical Imaging Systems
  • Industrial Process Controls
  • High-speed Data Acquisition
  • Digital Signal Processing
  • Instrumentation

The LTC1272-3ACN is housed in a compact 28-pin narrow DIP package, making it easy to integrate into a variety of circuit designs. With its exceptional performance and versatility, the LTC1272-3ACN from Linear Technology stands out as a premium choice for engineers and designers looking to enhance the accuracy and speed of their data conversion processes.

For detailed technical specifications, application notes, and support resources, please refer to the official Linear Technology documentation for the LTC1272-3ACN.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess