EN
  • EN
  • DE

93C56T-SN

Part No 93C56T-SN
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Density 2 kb
Frequency 2 MHz
Interface Serial
Max Supply Voltage 5.5 V
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 1.5 mA
Number of Pins 8
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 967479-93C56T-SN
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93C56T-SN CAD Model

Description

Product Overview: 93C56T-SN EEPROM by Microchip Technology

The 93C56T-SN from Microchip Technology is a robust, high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a reliable storage solution for a wide range of applications. This particular model comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used in the industry for its compact size and ease of integration into various electronic systems.

With a memory size of 2 Kbit, the 93C56T-SN provides sufficient space for storing important configuration data, calibration information, or small application logs. The device operates over a standard voltage range, typically 2.5V to 5.5V, making it versatile for different power environments and ensuring compatibility with both low-voltage and standard-voltage systems.

One of the key features of this EEPROM is its serial interface, which allows for simple and efficient communication with microcontrollers and other digital systems. The 93C56T-SN supports the SPI (Serial Peripheral Interface) protocol, a common standard known for its speed and reliability, which makes this EEPROM an excellent choice for applications requiring fast data access and manipulation.

The endurance of the 93C56T-SN is impressive, with the ability to withstand a minimum of 1 million erase/write cycles. This level of durability ensures that the device can be used in environments where data needs to be frequently updated without the risk of wear-out. In addition, the data retention is rated for over 200 years, offering peace of mind that data stored on the device will remain intact over long periods.

Microchip Technology's commitment to quality is evident in the 93C56T-SN, which features ESD protection and a wide operating temperature range, making it suitable for industrial and automotive applications where robustness is critical. Whether you are designing a simple consumer gadget or a complex automotive system, the 93C56T-SN EEPROM provides a reliable and efficient solution for your non-volatile memory needs.

Key Features of the 93C56T-SN EEPROM:

  • 2 Kbit memory size
  • Serial SPI interface
  • Wide voltage range (2.5V to 5.5V)
  • High endurance with 1 million erase/write cycles
  • Long data retention of over 200 years
  • 8-pin SOIC package for easy integration
  • ESD protection and wide operating temperature range

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess