EN
  • EN
  • DE

LTC1257CN8#PBF

Part No LTC1257CN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT VOLT OUT 8-DIP / DAC 1-CH Resistor-String 12-bit 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 4.75 V ~ 15.75 V
Voltage - Supply, Digital 4.75 V ~ 15.75 V
INL/DNL (LSB) ±3.5 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781802-LTC1257CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1257
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1257CN8#PBF CAD Model

Description

LTC1257CN8#PBF - 12-Bit DAC from Linear Technology

The LTC1257CN8#PBF is a high-performance, 12-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, now part of Analog Devices. This precision DAC is an ideal choice for applications requiring a high degree of accuracy and stability, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features:

  • Resolution: The LTC1257 offers a 12-bit resolution, allowing for fine-grained analog output with excellent detail and precision.
  • Easy Interface: It features a simple 3-wire serial interface that is SPI and MICROWIRE compatible, making it easy to interface with a wide range of microcontrollers and digital systems.
  • Settling Time: The device boasts a fast settling time of just 1.5 microseconds, ensuring quick and accurate updates to the analog output.
  • Single Supply Operation: It operates from a single 5V supply, simplifying power supply design and reducing system complexity.
  • Low Power Consumption: The LTC1257 is designed for low power operation, making it suitable for battery-powered and portable applications.
  • Package: This DAC comes in an 8-lead PDIP package, which is convenient for prototyping and for use in applications where space is not at a premium.

Performance Characteristics:

The LTC1257CN8#PBF features a guaranteed monotonic performance over the entire operating temperature range. It also offers excellent linearity, ensuring that the output analog signal accurately reflects the input digital values. The device exhibits a low noise output, which is critical for high-precision applications.

Applications:

Due to its robust feature set, the LTC1257CN8#PBF is suitable for a variety of applications, including:

  • Process Control and Industrial Automation
  • Motor Control
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Portable Instrumentation

With its combination of high resolution, fast settling time, and ease of use, the LTC1257CN8#PBF from Linear Technology is a versatile and reliable choice for designers seeking a DAC that delivers consistent and precise performance.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9991 $51.9982
5+ $21.3326 $106.6630
8+ $20.6659 $165.3272
11+ $19.9993 $219.9923
13+ $19.3326 $251.3238
18+ $17.3327 $311.9886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess