EN
  • EN
  • DE

XC3S700A

Part No XC3S700A
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Spartan-3A FPGA Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281533-XC3S700A
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S700A CAD Model

Description

The XC3S700A is a Spartan-3A series FPGA (Field-Programmable Gate Array) manufactured by Xilinx Inc. It is a versatile and cost-effective solution for a wide range of digital logic applications. This FPGA offers a combination of high performance, low power consumption, and a rich set of features, making it suitable for embedded systems, industrial control, and consumer electronics.

Applications

  • Embedded systems: Used in custom hardware accelerators and controllers.
  • Industrial control: Implemented in programmable logic controllers (PLCs) and motor control systems.
  • Consumer electronics: Used in video processing, audio processing, and display controllers.
  • Communications: Employed in network interface cards (NICs) and signal processing equipment.
  • Medical devices: Integrated into imaging systems and patient monitoring equipment.

Features

  • 700,000 system gates: Provides ample logic resources for complex designs.
  • 108 I/O pins: Offers flexible connectivity to external devices.
  • 162 Kbits of distributed RAM: Enables efficient on-chip memory storage.
  • 16 dedicated multipliers: Accelerates mathematical operations.
  • Integrated clock management: Provides flexible clock generation and distribution.

Benefits

  • Design flexibility: Allows for custom logic implementation and reconfiguration.
  • High performance: Delivers fast processing speeds for demanding applications.
  • Low power consumption: Reduces energy usage and extends battery life.
  • Reduced time-to-market: Enables rapid prototyping and development.
  • Cost-effective solution: Provides a competitive price point for programmable logic.

Additional Details

The XC3S700A is programmed using Xilinx's ISE or Vivado design suite. It supports various industry-standard interfaces, including SPI, UART, and I2C. The device also features built-in JTAG support for easy debugging and programming. Its versatile architecture and comprehensive tool support make it a popular choice for both beginners and experienced FPGA designers. Power consumption can be further reduced by utilizing power-saving modes and optimizing the design for minimal switching activity.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess