EN
  • EN
  • DE

LTC1199CMS8#PBF

Part No LTC1199CMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 450KHZ W/SD 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 450k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4 V to 6 V
Digital Supply Voltage 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 1060462-LTC1199CMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1199CMS8#PBF CAD Model

Description

LTC1199CMS8#PBF - 10-Bit, 500ksps ADC from Linear Technology

The LTC1199CMS8#PBF is a high-performance 10-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide rapid and precise digital conversion of analog signals. This ADC operates at a sampling rate of up to 500 kilosamples per second (ksps), delivering swift data acquisition capabilities ideal for high-speed applications.

Encased in an MSOP-8 package, the LTC1199CMS8#PBF is engineered for compact and efficient design integration. It operates with a single 5V power supply, which is conducive to a wide range of industrial and commercial applications. The device boasts a robust design that maintains high accuracy and noise immunity, even in the most demanding environments.

One of the standout features of this ADC is its ease of use. It includes a shutdown mode that reduces power consumption significantly when the device is not in active conversion, making it suitable for power-sensitive applications. Additionally, the LTC1199CMS8#PBF supports a SPI/MICROWIRE compatible serial interface, ensuring seamless integration with most microcontrollers and digital systems.

The input range of the LTC1199CMS8#PBF is 0V to the reference voltage (Vref), which provides flexibility in various applications. The external reference can be adjusted up to 5V, allowing the user to set the desired input range for the ADC. This feature is particularly beneficial for sensor interfacing and data acquisition systems where precision is paramount.

Linear Technology's LTC1199CMS8#PBF is designed with advanced features such as no pipeline delay, which is critical for real-time processing applications. The device also includes overrange and underrange indicators, which can be used as interrupts or status flags to monitor the ADC's input range.

In summary, the LTC1199CMS8#PBF from Linear Technology is a versatile and efficient 10-bit ADC that offers high-speed performance, low power consumption, and a user-friendly interface. It is an ideal choice for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition modules, where quick and accurate analog-to-digital conversion is required.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess