EN
  • EN
  • DE

MAX186ACWP

Part No MAX186ACWP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Power, 8-Channel, Serial 12-Bit ADCs | IC DAS 12BIT 133K 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 133k
Data Interface Serial
Voltage Supply Source Dual ±
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX186
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212476-MAX186ACWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX186ACWP CAD Model

Description

Product Overview: MAX186ACWP from Maxim Integrated

The MAX186ACWP is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Maxim Integrated. This compact and efficient device is designed to deliver exceptional accuracy and stability for a wide range of applications, including data acquisition systems, industrial controls, and medical instrumentation.

Key Features

  • 12-Bit Resolution: The MAX186ACWP provides a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • 8-Channel Multiplexer: An integrated 8-channel multiplexer allows for multiple single-ended input signals, making it a versatile choice for complex systems that require monitoring of several sources.
  • Serial Interface: The device includes a Serial Peripheral Interface (SPI) compatible serial data interface, enabling easy communication with microcontrollers and digital systems.
  • Single +5V Supply: Operating from a single +5V power supply, the MAX186ACWP simplifies power management in embedded systems.
  • Low Power Consumption: With its low power design, it minimizes power usage during operation, which is crucial for battery-powered and portable devices.
  • Software-Configurable: The ADC's setup and control can be customized through software, allowing flexible integration into a variety of systems and applications.

Applications

The versatility of the MAX186ACWP ADC makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Data Acquisition Systems
  • Industrial Controls
  • Medical Instrumentation
  • Battery-Powered Devices
  • Portable Instrumentation

Package and Quality

The MAX186ACWP is offered in a 20-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact footprint for space-constrained applications. Maxim Integrated is committed to high-quality standards, ensuring that the MAX186ACWP meets rigorous performance and reliability criteria, making it a reliable choice for professional and critical environments.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess