EN
  • EN
  • DE

LTC1175CS8

Part No LTC1175CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071946-LTC1175CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1175CS8 CAD Model

Description

The LTC1175CS8 is a high-performance, low-dropout voltage regulator designed and manufactured by Linear Technology, a brand renowned for its precision and reliability in the field of power management integrated circuits. This regulator stands out for its ability to maintain a consistent output voltage even with variations in input voltage or load conditions, making it an excellent choice for sensitive electronic applications where voltage stability is critical.

Key Features

  • Low Dropout Voltage: The LTC1175CS8 boasts a low dropout voltage, which ensures efficient operation even when the difference between the input and output voltage is minimal, thereby reducing power loss and improving overall efficiency.
  • High Output Current: Capable of delivering a substantial output current, this voltage regulator can support applications with higher power demands without compromising performance.
  • Adjustable Output Voltage: Users have the flexibility to adjust the output voltage to meet the requirements of their specific application, providing a versatile solution for a wide range of electronic devices.
  • Thermal Protection: With built-in thermal protection, the LTC1175CS8 is safeguarded against overheating, which helps to prevent damage to the regulator and the connected components in the event of excessive power dissipation.
  • Overcurrent Protection: The device also includes overcurrent protection, which helps to ensure the longevity of the regulator by preventing damage due to excessive load conditions.

Applications

The LTC1175CS8 is ideal for use in a variety of applications where stable voltage regulation is necessary. These include, but are not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Industrial controls

Package and Availability

The LTC1175CS8 is offered in an 8-lead SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. Its compact form factor makes it suitable for space-constrained applications. For pricing and availability, interested parties should contact authorized Linear Technology distributors or visit the company's website for direct purchasing options.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess