LT6108CMS8#PBF - High Voltage, High Side Current Sense Amplifier
The LT6108CMS8#PBF is a versatile, high voltage, high side current sense amplifier designed by Linear Technology. This robust device is engineered to monitor current via a sense resistor in a variety of applications, including but not limited to power management, battery monitoring, and overcurrent protection systems. It is a perfect solution for systems that require precise current measurement and control.
Featuring a wide input common-mode range of 4V to 60V, the LT6108 is suitable for high side current sensing in almost any high voltage system. This range can be extended down to 0V with the addition of an external resistive divider, thereby enhancing its flexibility. Its high accuracy and fast response time make it an ideal choice for critical applications where real-time current monitoring is essential.
The LT6108CMS8#PBF comes in a compact MSOP-8 package, which makes it easy to integrate into space-constrained designs. It is also characterized by a low offset voltage of 250 µV (typical) and an output voltage that is directly proportional to the current flowing through the sense resistor. This feature simplifies the process of reading current levels, as the output can be directly interfaced with an analog-to-digital converter (ADC) or other monitoring circuits.
With its integrated precision input bias current cancellation, the LT6108 effectively reduces the error that can be caused by the sense resistor's bias current. This ensures that the current measurements are both accurate and reliable, even in the presence of temperature variations and over the full operating voltage range.
The device also offers a choice of gains, with external resistors setting the gain from 1V/V to 100V/V, allowing designers to customize the amplifier's performance to specific application requirements. Furthermore, its operating temperature range from -40°C to 125°C ensures reliable performance in harsh environments.
In summary, the LT6108CMS8#PBF from Linear Technology is a high-performance, flexible solution for high side current sensing applications. Its wide voltage range, precision, and small package make it an excellent choice for a broad array of industrial, automotive, and communication systems where accurate current measurement is crucial.