EN
  • EN
  • DE

LTC1027ECS85

Part No LTC1027ECS85
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071925-LTC1027ECS85
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1027ECS85 CAD Model

Description

The LTC1027ECS8-5 is a high-precision voltage reference component from Linear Technology, designed to offer a stable and accurate reference voltage for high-performance analog circuits. This precision reference is characterized by its low noise, high output accuracy, and low temperature coefficient, making it an ideal choice for applications requiring a stable voltage reference under varying environmental conditions.

Key Features

  • Output Voltage: 5V ±0.05%
  • Temperature Coefficient: Typically 10ppm/°C
  • Low Noise: Offers a low noise performance, which is crucial for sensitive electronics.
  • Supply Voltage Range: Operates over a wide supply voltage range, ensuring flexibility across different applications.
  • Long-Term Stability: Designed to maintain its precision over time, contributing to the reliability of the end application.
  • Package Type: Housed in an 8-lead narrow SOIC package, it is compatible with standard surface-mount technology.

Applications

The LTC1027ECS8-5 is suitable for a variety of applications where precision is key. These include:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Precision power supplies
  • Data acquisition systems
  • Industrial control systems

Performance Benefits

With its high accuracy and stability, the LTC1027ECS8-5 ensures that electronic systems perform optimally by providing a consistent reference. The low temperature coefficient minimizes deviation over a wide range of operating temperatures, which is particularly beneficial for outdoor or variable environment applications. Additionally, the low noise characteristic of the LTC1027ECS8-5 is essential for maintaining signal integrity in high-precision measurement and control systems.

Conclusion

The LTC1027ECS8-5 from Linear Technology is an exemplary choice for designers who require a reliable and precise voltage reference. Its robust feature set ensures that it can meet the stringent requirements of advanced electronic systems, providing both precision and stability to enhance the performance of a wide array of applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess