EN
  • EN
  • DE

LTC1068IG#PBF

Part No LTC1068IG#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR BUILDNG BLK QUAD 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating 3.14 V to 11 V, ±3.14 V to 5.5 V
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 145221-LTC1068IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1068IG#PBF CAD Model

Description

Product Overview: LTC1068IG#PBF

The LTC1068IG#PBF is a high-performance, multi-function filter building block designed by Linear Technology, now part of Analog Devices. This versatile component is engineered to cater to a wide range of signal processing applications, offering exceptional precision and flexibility. The LTC1068IG#PBF is particularly well-suited for applications requiring low noise and high linearity, such as telecommunications, data acquisition systems, and medical equipment.

Key Features

  • Multiple Filter Configurations: The LTC1068IG#PBF supports various filter configurations, including low-pass, band-pass, and notch filters. This allows designers to implement the most appropriate filtering for their specific application needs.
  • High Order Filters: It is capable of implementing high order filters without the need for external op-amps, simplifying design and reducing component count.
  • Programmable Frequency: The cutoff frequency is programmable, which provides design flexibility and the ability to fine-tune the filter's performance in the field.
  • Clock-Tunable: With a clock-tunable feature, the LTC1068IG#PBF allows for easy adjustment of the filter's frequency characteristics using an external clock signal.
  • Low Noise Performance: It boasts a low noise design, ensuring that signal integrity is maintained through the filtering process.
  • High Linearity: The device offers high linearity, essential for maintaining the fidelity of the input signal after filtering.

Quality and Reliability

The LTC1068IG#PBF is manufactured with Linear Technology's commitment to quality and reliability. It comes in a robust industrial-grade package that is designed to withstand harsh environments and demanding applications. The part number suffix 'IG' denotes an industrial temperature grade, ensuring reliable operation over a wide temperature range.

Applications

  • Data Acquisition Systems
  • Telecommunications
  • Medical Diagnostic Equipment
  • Instrumentation
  • Audio Processing

In summary, the LTC1068IG#PBF from Linear Technology is a versatile, high-quality filter solution that provides designers with a range of features to create precise and reliable signal processing applications. Its programmability, low noise, and high linearity make it an ideal choice for a variety of complex filtering requirements.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8427 $55.6854
5+ $22.8453 $114.2265
7+ $22.1314 $154.9198
10+ $21.4175 $214.1750
13+ $20.7036 $269.1468
17+ $18.5618 $315.5506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess