EN
  • EN
  • DE

LT1117CST-6

Part No LT1117CST-6
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828467-LT1117CST-6
Ultra Librarian 3D Model Ultra Librarian LT1117CST-6 CAD Model

Description

The LT1117CST-6 is a robust fixed voltage regulator from Linear Technology, designed to provide a stable 6V output from a wider input voltage range. This efficient and reliable component is a staple in various applications, from consumer electronics to industrial systems, where a consistent voltage is crucial for operational stability.

Key Features

  • Fixed Output Voltage: The device provides a fixed 6V output, which is ideal for circuits that require a steady 6 volt supply.
  • High Efficiency: The LT1117CST-6 is designed for optimal power conversion efficiency, minimizing heat generation and power loss.
  • Low Dropout Voltage: It features a low dropout voltage, allowing the regulator to continue providing a stable output even when the input-to-output voltage differential is small.
  • Current Limiting: In-built current limiting protects the device and the load from overcurrent conditions, enhancing system reliability.
  • Thermal Protection: The thermal protection feature prevents the regulator from overheating, ensuring long-term stability and performance.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, making it versatile for use in various power supply configurations.
  • Surface-Mount Package: The CST package allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The LT1117CST-6 voltage regulator is widely used in applications that require a reliable power source. These include:

  • Consumer electronics such as audio/video equipment
  • Computer systems and peripherals
  • Telecommunications equipment
  • Industrial control systems
  • Battery-powered devices
  • Automotive electronics

Summary

The LT1117CST-6 from Linear Technology is an essential component for any design that demands a stable and reliable 6V power supply. With features like low dropout voltage, current limiting, and thermal protection, it ensures that your electronic devices operate smoothly and efficiently. Whether you're designing consumer gadgets or industrial machinery, the LT1117CST-6 is a dependable choice for your voltage regulation needs.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess