EN
  • EN
  • DE

LTC1067IGN#PBF

Part No LTC1067IGN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR BLDNGBLK R-R DUAL16SSOP / Active Filter Dual SW-CAP UNIV 4th Order 20kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 2
Filter Order 4th
Operating Supply Voltage 3 V ~ 11 V, ±3 V ~ 5.5 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781740-LTC1067IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1067
Introduction Date June 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1067IGN#PBF CAD Model

Description

Linear Technology LTC1067IGN#PBF Mixed Signal Filter

The LTC1067IGN#PBF is a sophisticated, high-performance mixed-signal filter designed by Linear Technology, now part of Analog Devices. This filter is tailored for precision signal processing applications where noise reduction and signal conditioning are paramount. The LTC1067IGN#PBF stands out for its versatility, reliability, and ease of use, making it an ideal choice for a wide range of applications in industrial, medical, communication, and instrumentation systems.

At the heart of the LTC1067IGN#PBF is a switch-capacitor filter that offers a clock-tunable cutoff frequency, allowing users to adjust the filtering characteristics as per their specific requirements. This feature provides the flexibility to work with various signal frequencies and bandwidths without the need for external components or complex adjustments.

One of the key benefits of the LTC1067IGN#PBF is its low passband ripple, which ensures minimal distortion of the signal being processed. This is particularly important in applications where signal integrity is critical, such as in data acquisition systems or audio processing. Additionally, the device's high stopband attenuation guarantees effective suppression of unwanted frequencies, thereby enhancing the overall signal-to-noise ratio.

The LTC1067IGN#PBF is designed with a 5th order lowpass filter architecture, which provides a steep roll-off beyond the cutoff frequency. This ensures that signals outside the desired bandwidth are significantly attenuated, improving the performance of the system it is used in. Furthermore, the filter is capable of operating with single or dual power supplies, ranging from ±2.37V to ±8V, giving designers the flexibility to integrate it into various circuit configurations.

Encased in a narrow 16-pin SSOP package, the LTC1067IGN#PBF is compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C guarantees stable operation across diverse environmental conditions. Moreover, the LTC1067IGN#PBF is RoHS compliant, adhering to environmental standards and ensuring compatibility with modern lead-free solder processes.

In summary, the LTC1067IGN#PBF from Linear Technology is a robust and flexible mixed-signal filter that offers excellent performance and ease of use for engineers looking to enhance their signal processing capabilities in a variety of applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6062 $50.6682
27+ $3.7794 $102.0438
41+ $3.6613 $150.1133
57+ $3.5432 $201.9624
73+ $3.4251 $250.0323
98+ $3.0708 $300.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,836 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess