EN
  • EN
  • DE

MAX7424EUA

Part No MAX7424EUA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description SWITCHED CAPACITOR FILTER, 1 FUN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 829963-MAX7424EUA
Ultra Librarian 3D Model Ultra Librarian MAX7424EUA CAD Model

Description

Maxim Integrated MAX7424EUA Overview

The MAX7424EUA from Maxim Integrated is a highly-efficient, 5th-order, low-pass Elliptic filter that offers an optimal solution for applications requiring a sharp transition from passband to stopband with minimal signal distortion. This integrated circuit is part of Maxim's MAX742x series of switched-capacitor filters which are designed to provide precise filtering characteristics with the convenience of an integrated solution.

Key Features

  • Filter Order: The MAX7424EUA is a 5th-order filter, providing a steeper roll-off and better selectivity compared to lower-order filters.
  • Operating Frequency: It features a user-adjustable clock frequency that allows for a wide range of cut-off frequencies, making it highly versatile for various signal processing applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, which is critical for battery-operated devices.
  • Single-Supply Operation: The device can operate from a single +5V supply, simplifying the power supply design.
  • Compact Package: The MAX7424EUA comes in an 8-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX7424EUA is suitable for a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Communications systems
  • Medical instrumentation
  • ADC/DAC filtering

Design Flexibility

Designers can take advantage of the MAX7424EUA's flexibility by configuring the external clock to set the desired cut-off frequency. This can be achieved by either using an external clock source or driving the clock input with a microcontroller or a frequency synthesizer. The filter's characteristics are determined by the ratio of the clock frequency to the corner frequency, which can be easily adjusted to meet the specific needs of the application.

Reliability and Performance

Maxim Integrated is known for its commitment to reliability and performance, and the MAX7424EUA is no exception. With its robust design, it ensures consistent performance even in challenging environmental conditions. This makes it a reliable choice for designers looking to integrate a high-quality filter into their system.

You May Also Be Interested in

Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3913 $50.8695
36+ $2.7827 $100.1772
56+ $2.6957 $150.9592
77+ $2.6087 $200.8699
100+ $2.5218 $252.1800
133+ $2.2609 $300.6997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess