EN
  • EN
  • DE

LTC1060CN

Part No LTC1060CN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER BUILDING BLOCK 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating ±2.37 V to 5 V
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 072422-LTC1060CN
Ultra Librarian 3D Model Ultra Librarian LTC1060CN CAD Model

Description

The LTC1060CN from Linear Technology is a high-performance, universal dual filter building block designed to provide users with a versatile and precise filtering solution. This integrated circuit (IC) is well-suited for a wide range of applications including signal processing, telecommunications, and instrumentation, making it a staple in the electronics industry.

Key Features:

  • Clock-Tunable Cutoff Frequency: The LTC1060CN offers a clock-tunable cutoff frequency that ranges from 0.1Hz to 25kHz, allowing for a flexible adjustment of the filter's response to suit various application needs.
  • Dual Filter Design: This IC features a dual filter design, which means it can be configured as two independent filters or combined to form a higher-order filter, providing users with greater design flexibility.
  • Low Noise: With its low noise performance, the LTC1060CN ensures a clean signal output, which is essential for high-fidelity audio applications and precise measurement instruments.
  • No External Components Required: One of the significant advantages of the LTC1060CN is that it does not require any external components such as resistors or capacitors to set the filter's frequency, thus simplifying circuit design and reducing board space.
  • Multiple Filter Responses: The device can be configured to provide various filter responses, including low-pass, high-pass, band-pass, and notch filters, making it an all-in-one solution for filtering tasks.

Applications:

  • Audio Processing
  • Data Communications
  • Signal Conditioning
  • Anti-Aliasing Filters
  • Phase-Locked Loops (PLLs)

The LTC1060CN is housed in a narrow 16-pin DIP package, ensuring compatibility with standard breadboards and sockets. Its robust design and reliable performance have made it a preferred choice for engineers and designers looking for a high-quality, easy-to-use filtering solution.

Whether you are working on a sophisticated audio system, designing a complex signal processing circuit, or simply need a reliable filter for your project, the LTC1060CN from Linear Technology is an excellent choice that promises to deliver performance and versatility in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6962 $70.7848
8+ $14.5201 $116.1608
13+ $14.0663 $182.8619
17+ $13.6125 $231.4125
22+ $13.1588 $289.4936
30+ $11.7976 $353.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess