EN
  • EN
  • DE

LTC1045CN#PBF

Part No LTC1045CN#PBF
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR/RCVR/DVR HEX 20DIP / Analog Switch Hex SPST 20-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 4.5V ~ 15V
Voltage - VCCB 3V ~ 15V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Features Programmable Power/Speed
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 781718-LTC1045CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1045
Introduction Date October 23, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1045CN#PBF CAD Model

Description

Product Overview: LTC1045CN#PBF

The LTC1045CN#PBF is a versatile building block from Linear Technology, designed for constructing high-performance analog circuits. This CMOS quad analog switch/quad multiplexer is well-suited for a variety of applications, including communication systems, data acquisition, and signal processing circuits. Its robust design ensures reliable performance in a range of electronic devices.

Key Features

  • Low Power Consumption: The LTC1045 is designed with power efficiency in mind, featuring a typical power dissipation of only 10µW, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range of ±4.5V to ±18V, or a single supply of 9V to 36V, providing flexibility in various system designs.
  • High Off Isolation: The device offers a high off isolation of 65dB at 1MHz, which minimizes crosstalk between channels and ensures signal integrity.
  • Low On Resistance: With an on resistance of typically 100 ohms, the LTC1045 provides a low-distortion path for analog signals, which is crucial for maintaining signal fidelity.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thereby protecting the device and other circuit components from potential damage.

Applications

The LTC1045CN#PBF is a versatile component suitable for a wide range of applications, including:

  • Sample and Hold Circuits
  • Analog Multiplexing/Demultiplexing
  • Audio Signal Routing
  • Video Signal Switching
  • Instrumentation
  • Communication Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1045CN#PBF is manufactured to the highest standards. The device is available in a 16-pin narrow DIP package, which is RoHS compliant and lead-free, reflecting Linear Technology's dedication to environmental responsibility.

Conclusion

The LTC1045CN#PBF from Linear Technology is an efficient, reliable solution for designers looking to implement analog switching or multiplexing in their systems. Its combination of low power consumption, wide voltage range, and high isolation makes it an excellent choice for a multitude of applications where performance and power efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess