EN
  • EN
  • DE

LTC1555IGN

Part No LTC1555IGN
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V to 5.5V
Voltage - VCCB 2.7V to 10V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features SIM Card Interface, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 072485-LTC1555IGN
Ultra Librarian 3D Model Ultra Librarian LTC1555IGN CAD Model

Description

Linear Technology's LTC1555IGN SIM Power Supply and Level Translator

The LTC1555IGN is a highly integrated solution from Linear Technology designed to provide power supply and level translation specifically for SIM (Subscriber Identity Module) cards in mobile phones and other portable communication devices. This compact and efficient IC is ideal for designers looking to streamline the design of SIM card interfaces, ensuring compatibility with the GSM standard.

Key Features

  • Integrated SIM Power Supply: The LTC1555IGN features an on-chip regulated power supply that delivers a precise 3V or 5V to the SIM card. This selectable output voltage is compliant with the requirements of most SIM cards available in the market.
  • Level Translation: It also includes bidirectional level translation circuits for the SIM interface signals. This ensures that the data lines between the SIM card and the phone's microprocessor are correctly matched, regardless of their differing voltage levels.
  • Low Profile: Housed in a narrow 16-pin SSOP package, the LTC1555IGN is designed to fit into the tight spaces typical of portable electronics without sacrificing performance or functionality.
  • Low Power Consumption: The device is optimized for low power consumption, a critical feature for battery-powered applications, helping to extend the overall battery life of the end product.
  • High Reliability: Built to Linear Technology's rigorous standards, the LTC1555IGN is designed for high reliability and stable operation over a wide range of environmental conditions.

Applications

The LTC1555IGN is primarily used in mobile phones but is also suitable for a variety of other portable devices that require SIM card functionality. Its robust feature set makes it an excellent choice for personal digital assistants (PDAs), satellite phones, and any other application where SIM card communication is necessary.

Conclusion

Linear Technology's LTC1555IGN is a testament to the company's commitment to providing innovative solutions for the rapidly evolving mobile communications market. With its combination of power supply and level translation capabilities, the LTC1555IGN offers a reliable and space-efficient choice for SIM card interface design.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6694 $60.0246
22+ $5.4723 $120.3906
33+ $5.3014 $174.9462
46+ $5.1303 $235.9938
59+ $4.9593 $292.5987
78+ $4.4463 $346.8114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess