EN
  • EN
  • DE

LTC1556IGN#PBF

Part No LTC1556IGN#PBF
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLTOR W/LDO 20SSOP / SIM Power Supply and Level Translator 20-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V ~ 5.5V
Voltage - VCCB 2.7V ~ 10V
Output Type Open Drain
Operating Temperature Range -40°C ~ 85°C (TA)
Features SIM Card Interface, Thermal-Shutdown Protection
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 782048-LTC1556IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1556
Introduction Date March 16, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1556IGN#PBF CAD Model

Description

Linear Technology's LTC1556IGN#PBF: A High-Efficiency SIM Power Supply and Level Translator

The LTC1556IGN#PBF is a versatile and robust integrated circuit designed by Linear Technology to specifically cater to the power supply and level translation needs for SIM (Subscriber Identity Module) cards. This product is engineered to be an ideal solution for portable communication devices where efficient power management is crucial.

Key Features:

  • Adjustable Regulated Output Voltage: The LTC1556IGN#PBF provides a regulated output voltage that is adjustable from 1.8V to 3V, which can be set using external resistors. This flexibility ensures compatibility with a wide range of SIM card specifications.
  • Low Dropout Voltage: It features a low dropout voltage, which enhances its efficiency by allowing operation closer to the battery voltage, thereby extending battery life in portable applications.
  • High Current Capability: The device can supply up to 50mA of continuous output current, sufficient for most SIM card operations, ensuring reliable performance even under high load conditions.
  • Level Translation: It includes built-in level translators that convert logic levels from the baseband processor to the SIM card levels, facilitating seamless communication between devices operating at different voltage levels.
  • Thermal and Overcurrent Protection: The LTC1556IGN#PBF is equipped with thermal shutdown and overcurrent protection features, safeguarding the device and the SIM card from potential damage due to excessive heat or current.

Applications:

With its precise voltage regulation and level translation capabilities, the LTC1556IGN#PBF is suitable for a variety of applications, including but not limited to:

  • Mobile Phones and Smartphones
  • Wireless Communication Devices
  • Portable Electronics
  • Smart Card Readers

Package and Quality:

The LTC1556IGN#PBF comes in a 16-pin narrow SSOP package, which is designed for space-constrained applications. Linear Technology ensures high-quality standards, and this product is no exception. It is manufactured to provide reliable and consistent performance for the critical task of powering and interfacing with SIM cards in communication devices.

In conclusion, the LTC1556IGN#PBF from Linear Technology stands out as a high-performance, reliable solution for SIM card power supply and signal level translation, making it an excellent choice for designers looking to enhance the functionality and efficiency of their portable communication devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7171 $51.8881
26+ $3.8705 $100.6330
41+ $3.7495 $153.7295
56+ $3.6286 $203.2016
72+ $3.5076 $252.5472
96+ $3.1448 $301.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess