EN
  • EN
  • DE

LTC1045CN

Part No LTC1045CN
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description Programmable Micropower Hex Translator/ Receiver/Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207044-LTC1045CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1045CN CAD Model

Description

Introducing the LTC1045CN: A High-Efficiency CMOS Switched-Capacitor Voltage Converter

The LTC1045CN is a versatile switched-capacitor voltage converter designed by Linear Technology, now part of Analog Devices. This innovative component is built using CMOS technology, which ensures a high level of integration and energy efficiency, making it an excellent choice for a variety of applications where power management is critical.

The LTC1045CN is capable of voltage doubling, voltage inversion, and fractional conversion (fractional increase or decrease) without the need for any external diode or inductor. Its internal circuitry includes four low on-resistance switches, which are used to rearrange the connections to an external capacitor, providing the desired voltage conversion.

One of the key features of the LTC1045CN is its high-frequency operation, which allows the use of small external capacitors. This high switching frequency, combined with the low power consumption of the CMOS process, results in a compact and power-efficient solution that is particularly suitable for battery-powered devices. The device can operate over a supply voltage range of 1.5V to 10V, making it flexible for use with various power sources.

With its no-load quiescent current of just 100µA and an operating current of 10mA, the LTC1045CN is optimized for low-power applications. Its power efficiency is further enhanced by the low voltage drop across the internal switches, typically just 0.5V at 10mA load.

The LTC1045CN comes in a narrow 16-pin DIP package, which is easy to integrate into a wide range of electronic systems. Its robust design ensures reliable operation over an extended temperature range, making it suitable for industrial and automotive applications as well as consumer electronics.

Whether you're designing a portable device, a power backup system, or any other power-sensitive application, the LTC1045CN offers a high-efficiency solution for your voltage conversion needs. Its ease of use, combined with the reputation of Linear Technology for high-quality, reliable components, makes the LTC1045CN a smart choice for your next project.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess