EN
  • EN
  • DE

LTC1555IGN#TRPBF

Part No LTC1555IGN#TRPBF
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V to 5.5V
Voltage - VCCB 2.7V to 10V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features SIM Card Interface, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1060839-LTC1555IGN#TRPBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC1555IGN#TRPBF CAD Model

Description

The LTC1555IGN#TRPBF is a sophisticated SIM Power Supply and Level Translator chip designed by Linear Technology, now part of Analog Devices. This integrated circuit (IC) is specifically engineered to address the needs of SIM card interfaces in mobile phones and other portable communication devices. The chip offers a compact, efficient, and reliable solution for powering and interfacing SIM cards in accordance with GSM specifications.

Key Features

  • Supply Voltage Range: The LTC1555IGN#TRPBF operates over a broad input voltage range, typically from 2.7V to 6V, making it versatile for various battery chemistries and configurations.
  • Programmable Current Limit: The device features a programmable current limit, which ensures protection against overcurrent conditions, thereby safeguarding the SIM card and the power supply from potential damage.
  • Low-Dropout Regulator: It incorporates a low-dropout regulator (LDO) that delivers a regulated output, necessary for the stable operation of the SIM card.
  • High Noise Immunity: The IC is designed with high noise immunity to ensure reliable communication between the SIM card and the host device, even in environments with substantial electrical noise.
  • Automatic Level Translation: The LTC1555IGN#TRPBF provides automatic level translation between the SIM interface voltage and the logic voltage levels of the host device, which is critical for proper data exchange.

Applications

This chip is ideal for a variety of applications that require SIM card interfacing, such as:

  • Mobile Phones
  • Smartphones
  • Portable Communication Devices
  • Wireless Modules
  • Personal Digital Assistants (PDAs)

Quality and Reliability

The LTC1555IGN#TRPBF is available in a 16-pin SSOP package, which is both space-saving and reliable. The product is designed to meet the rigorous standards of the mobile communications industry, ensuring high performance and durability. Additionally, it comes in tape and reel packaging (denoted by the #TRPBF suffix), which is suitable for automated assembly processes, enhancing manufacturing efficiency.

You May Also Be Interested in

Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9404 $62.4636
21+ $5.6942 $119.5782
32+ $5.5163 $176.5216
44+ $5.3384 $234.8896
56+ $5.1605 $288.9880
75+ $4.6269 $347.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess