EN
  • EN
  • DE

LT6700MPS6-1#TRPBF

Part No LT6700MPS6-1#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 50nA
Maximum Quiescent Current 19μA
Propagation Delay (Maximum) 29μs
Hysteresis 13.5mV
Operating Temperature Range -55°C ~ 125°C
Package SOT-23-6 Thin, TSOT-23-6
Mounting SMD
Manufacturer Package TSOT-23-6
Win Source Part Number 781640-LT6700MPS6-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6700-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6700MPS6-1#TRPBF CAD Model

Description

Product Overview: LT6700MPS6-1#TRPBF

The LT6700MPS6-1#TRPBF is a high-performance, low-power voltage comparator manufactured by Linear Technology. This device is designed for precision voltage monitoring and differential comparison applications. It is housed in a compact, 6-lead TSOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Low Operating Voltage: The LT6700MPS6-1#TRPBF can operate at a supply voltage ranging from 1.4V to 18V, providing versatility in various operating conditions.
  • Low Current Consumption: With a quiescent current of just 6.5µA, this comparator is optimized for battery-powered and low-power systems.
  • Dual Input Voltage Range: The device features two voltage inputs, offering a wide input voltage range that includes the ground, making it ideal for monitoring low-level signals.
  • Internal Voltage Reference: An internal 400mV reference voltage eliminates the need for external components, simplifying the design and reducing the overall footprint.
  • Fast Propagation Delay: The comparator boasts a fast propagation delay of typically 7µs, ensuring quick response times in critical applications.
  • Over-The-Top® Input Range: The innovative Over-The-Top® input range allows the input voltage to go above the positive supply, providing flexibility in signal monitoring.

Applications

The LT6700MPS6-1#TRPBF is suitable for a variety of applications, including but not limited to:

  • Battery monitoring
  • Window comparators
  • Threshold detectors
  • Portable instrumentation
  • System monitoring and control
  • Automotive electronics

Reliability and Packaging

This device is offered in a moisture-sensitive TSOT-23 package, with the suffix #TRPBF indicating that it is provided in tape and reel packaging suitable for automated assembly processes. The LT6700MPS6-1#TRPBF is designed to meet rigorous industry standards, ensuring high reliability for critical applications.

Conclusion

Overall, the LT6700MPS6-1#TRPBF from Linear Technology is a versatile and reliable voltage comparator that offers precision voltage monitoring capabilities. Its low power consumption, compact size, and robust feature set make it an excellent choice for designers looking for a high-quality comparator solution.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0615 $52.7995
31+ $3.3325 $103.3075
47+ $3.2284 $151.7348
65+ $3.1243 $203.0795
83+ $3.0201 $250.6683
111+ $2.7077 $300.5547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,608 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess