EN
  • EN
  • DE

CM-S11PC3

Part No CM-S11PC3
Manufacturer Omron
Catalog Interlock Switches
Description INTERLOCK MAGNETIC 3M CABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Magnetic
Current Rating (Amps) 500mA (DC)
Voltage Rating 24VDC
Actuator Type Non-Contact
Termination Style Cable Leads
Must Operate 5 ~ 7mm
Must Release 8 ~ 12mm
Operating Temperature -10°C ~ 55°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian CM-S11PC3 CAD Model

Description

NULL

You May Also Be Interested in

Telemecanique Sensors
INTERLOCK MAGNETIC DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK KEY LOCKING DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK SOLENOID RELEASE 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK KEY LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK KEY LOCKING 3PST
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess