EN
  • EN
  • DE

LC87F69C8AU-QIP-E

Part No LC87F69C8AU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295322-LC87F69C8AU-QIP-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F69C8AU-QIP-E CAD Model

Description

The LC87F69C8AU-QIP-E is a high-performance microcontroller unit (MCU) from ON Semiconductor that is designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This versatile MCU combines efficient processing capabilities with an array of features to enable sophisticated system control and monitoring.

Key Features

  • Core: The core of this microcontroller operates at a robust frequency, providing the computational power needed for complex tasks.
  • Memory: It is equipped with ample flash memory for program storage, alongside a generous amount of RAM for data processing, ensuring smooth and efficient operation.
  • I/O Ports: A multitude of input/output ports are available, facilitating the connection of a variety of peripherals and enabling the MCU to interact with other components in a system.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for precise conversion of analog signals to digital, making it ideal for sensor-based applications.
  • Timers and Counters: Built-in timers and counters offer excellent support for time-sensitive operations, such as pulse width modulation (PWM) and event counting.
  • Communication Interfaces: With multiple communication interfaces, including I2C, SPI, and UART, this microcontroller ensures seamless data exchange with other devices.
  • Power Efficiency: Designed with power efficiency in mind, the LC87F69C8AU-QIP-E is suitable for battery-operated devices, offering various power-saving modes to extend battery life.

Applications

The ON Semiconductor LC87F69C8AU-QIP-E MCU is versatile enough to be used in various applications, such as:

  • Automotive control systems
  • Building automation
  • Home appliances
  • Industrial automation
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC87F69C8AU-QIP-E MCU is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliability and performance in even the most demanding environments.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess