EN
  • EN
  • DE

LT6233CS6#TRPBF

Part No LT6233CS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 17V/μs
Gain Bandwidth Product 60MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 100μV
Current - Supply 1.15mA
Current - Output / Channel 55mA
Voltage - Supply, Single/Dual (±) 3V ~ 12.6V, ±1.5V ~ 6.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Part Number Series LT6233
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806092-LT6233CS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6233CS6#TRPBF CAD Model

Description

The LT6233CS6#TRPBF is a cutting-edge high-speed operational amplifier from Linear Technology, designed for a wide array of applications requiring fast and precise signal amplification. This operational amplifier stands out for its low noise performance and high slew rate, making it an ideal choice for high-performance filters, amplifiers, and other fast signal processing circuits.

Key Features

  • High Speed: With a gain bandwidth product of 215MHz, the LT6233CS6#TRPBF is capable of handling high-frequency signals with ease, providing the necessary bandwidth for demanding applications.
  • Low Noise: The device boasts an ultra-low input noise voltage, ensuring that signal integrity is maintained, and making it suitable for sensitive instrumentation and audio applications.
  • Slew Rate: A high slew rate of 90V/µs allows the amplifier to respond quickly to changes in the input signal, which is crucial for maintaining signal fidelity in fast-paced environments.
  • Power Efficiency: It operates with a supply voltage range from 2.5V to 5.25V, which enables efficient use of power and makes it compatible with a variety of supply voltages.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, making the most of the supply voltage for output signal swing.
  • Package: The product is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LT6233CS6#TRPBF is versatile and can be used in multiple high-performance applications, such as:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Data Acquisition Systems
  • Medical Instrumentation
  • Audio and Video Signal Processing

Linear Technology's commitment to quality and performance is evident in the LT6233CS6#TRPBF operational amplifier. Its combination of speed, precision, and power efficiency makes it an excellent choice for designers looking to enhance their signal processing capabilities while maintaining a compact footprint.

Ordering Information

The product is available for order under the part number LT6233CS6#TRPBF, and it is supplied in tape and reel packaging for ease of assembly during the manufacturing process. For detailed specifications and ordering information, it's recommended to consult the official Linear Technology datasheet and resources.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8766 $117.0384
37+ $4.7243 $174.7991
51+ $4.5720 $233.1720
66+ $4.4195 $291.6870
88+ $3.9623 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess