EN
  • EN
  • DE

LT6110ITS8#TRPBF

Part No LT6110ITS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC WIRE DROP COMPENSATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications General Purpose
Operating Supply Current 30μA
Supply Voltage - Operating 2 V to 50 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 135654-LT6110ITS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6110ITS8#TRPBF CAD Model

Description

LT6110ITS8#TRPBF - Cable/Drop Compensator IC from Linear Technology

The LT6110ITS8#TRPBF is a sophisticated integrated circuit designed by Linear Technology to address the challenges associated with voltage drops in cables. This cable/drop compensator IC is perfect for maintaining a constant voltage at the load despite the voltage drop due to cable resistance. It is especially useful in applications where long cables are inevitable and voltage accuracy is critical, such as in industrial controls, automotive systems, and power supply distribution networks.

The LT6110 is housed in an 8-lead TSOT-23 package, making it compact enough to integrate into space-constrained applications. Its part number suffix, 'TRPBF,' indicates that the product is provided in tape and reel packaging and is lead-free, complying with RoHS standards, which makes it suitable for environmentally conscious manufacturing processes.

One of the key features of the LT6110ITS8#TRPBF is its ability to work with a wide range of sense resistor values, allowing for flexibility in design and optimization of power loss versus accuracy. Additionally, it supports a wide input voltage range, making it versatile for different voltage supply scenarios.

The device operates by using a sense resistor to monitor the voltage drop across a cable and then adjusts the output voltage to compensate for this drop. This ensures that the voltage at the load remains constant, which is particularly important for sensitive electronic components that require stable power supply levels.

Linear Technology's LT6110ITS8#TRPBF also features a high level of precision, with low offset voltage and low gain error, resulting in accurate voltage compensation. It is designed to be easy to use with a minimal external component count, which simplifies the design and reduces the overall bill of materials.

In summary, the LT6110ITS8#TRPBF from Linear Technology is an essential component for any design engineer looking to mitigate the effects of voltage drop in cables. Its compact size, flexibility, and high precision make it an ideal choice for a wide range of applications where consistent voltage levels are crucial for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5933 $51.5598
15+ $7.0510 $105.7650
22+ $6.8306 $150.2732
31+ $6.6103 $204.9193
40+ $6.3899 $255.5960
53+ $5.7289 $303.6317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess