EN
  • EN
  • DE

LT580LH

Part No LT580LH
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision References | PREC 2.5V 3 TERM. REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Manufacturer Package TO-206AC, TO-52-3 Metal Can
Family Part Number LT580
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206883-LT580LH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT580LH CAD Model

Description

The LT580LH is a high-performance voltage regulator from Linear Technology, designed to meet the stringent requirements of complex electronic systems. This advanced component ensures reliable and consistent voltage supply, making it an ideal choice for applications requiring precise voltage regulation.

Key Features

  • Stability: The LT580LH boasts exceptional stability, capable of maintaining a steady output even under varying input conditions and load changes. This makes it suitable for sensitive applications where voltage fluctuations can lead to performance degradation or system failure.
  • Low Dropout Voltage: With its low dropout voltage design, the LT580LH can continue to regulate output voltage effectively even when the input-to-output differential is minimal. This feature ensures efficient operation, particularly in battery-powered devices where conserving energy is crucial.
  • Wide Operating Range: The device operates over a broad range of input voltages, catering to a variety of power sources and system architectures. Users can rely on this regulator for diverse applications without the need for multiple components.
  • Thermal Protection: The LT580LH includes built-in thermal protection to safeguard against overheating. This protection ensures long-term reliability and extends the lifespan of both the regulator and the overall system.
  • Low Noise: Linear Technology has engineered the LT580LH to exhibit low noise characteristics, making it an excellent choice for noise-sensitive applications such as audio and precision instrumentation.

Applications

The versatility of the LT580LH allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-end audio equipment
  • Precision data acquisition systems
  • Industrial control systems
  • Portable and battery-operated devices
  • Automotive electronics

Conclusion

In conclusion, the LT580LH from Linear Technology is a robust and reliable voltage regulator that offers excellent performance for a wide range of applications. Its ability to provide stable, low-noise output with thermal protection and low dropout capabilities makes it a top choice for engineers and designers seeking a high-quality power management solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess