EN
  • EN
  • DE

LT5568-2EUF#TRPBF

Part No LT5568-2EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC DIRECT QUADRATURE MOD 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 550MHz to 1.25GHz
RF Frequency 700MHz to 1.05GHz
P1dB 8.3dBm
Noise Floor -160.3dBm/Hz
Output Power -2.8dBm
Operating Supply Current 165mA
Supply Voltage - Operating 4.5 V to 5.25 V
Test Frequency 850MHz
Dimension 16-WQFN Exposed Pad
Win Source Part Number 1059932-LT5568-2EUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5568-2EUF#TRPBF CAD Model

Description

The LT5568-2EUF#TRPBF is a high-performance, double-balanced mixer IC designed by Linear Technology, now part of Analog Devices, which is renowned for its precision and quality in the field of analog integrated circuits. This mixer IC is ideal for RF and IF applications where high linearity, low distortion, and a broad frequency range are essential.

Key Features

  • Frequency Range: The LT5568-2EUF#TRPBF offers a wide frequency range, with the RF and LO frequency from 400MHz to 2.7GHz, making it versatile for various communication systems.
  • High Linearity: It has an excellent Input IP3 of 25.2dBm at 900MHz, ensuring high linearity and low distortion in signal processing, which is critical for maintaining signal fidelity in complex modulation schemes.
  • Low Noise Figure: With a low noise figure of 11.3dB at 900MHz, it minimizes additional noise in the signal chain, thus preserving signal quality.
  • Conversion Gain: The mixer provides a conversion gain of 2.1dB, which can be beneficial in systems where signal amplification is required.
  • Single-Ended RF Interface: The device features a single-ended RF interface for simplified board layout and reduced component count.
  • Power Supply: It operates from a single 3.3V supply, allowing for easy integration into various systems without the need for complex power management.

Applications

The LT5568-2EUF#TRPBF is suitable for a wide range of applications, including:

  • Wireless infrastructure (GSM, CDMA2000, W-CDMA, LTE)
  • Point-to-point and point-to-multipoint radios
  • Software-defined radios (SDR)
  • RFID readers
  • Test equipment and sensors

Package and Quality

The LT5568-2EUF#TRPBF comes in a compact, 16-lead QFN package, making it suitable for space-constrained applications. It is also available in tape and reel packaging (denoted by the #TRPBF suffix), which is ideal for automated manufacturing processes. Linear Technology's commitment to quality ensures that this mixer IC meets the highest standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess