EN
  • EN
  • DE

TRF372017IRGZR

Part No TRF372017IRGZR
Manufacturer Texas Instruments
Catalog RF Modulators
Description Integrated IQ Modulator PLL/VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Function Upconverter
LO Frequency 300MHz ~ 4.8GHz
RF Frequency 300MHz ~ 4.8GHz
P1dB 12dBm
Noise Floor -153dBm/Hz
Output Power 3dBm
Operating Supply Current 200mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Test Frequency 2.7GHz
Package 48-VFQFN Exposed Pad
Win Source Part Number 1273901-TRF372017IRGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TRF372017
Introduction Date May 01, 2010
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TRF372017IRGZR CAD Model

Description

The TRF372017IRGZR is a highly integrated device from Texas Instruments, designed to serve as a Quadrature Modulator for RF applications. This advanced component is specifically engineered to facilitate efficient modulation of RF signals in a wide range of communication systems, including base stations, wireless infrastructure, and software-defined radios.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various applications.
  • Integration: It combines a direct up-conversion quadrature modulator with a fractional-N PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator), streamlining the design process for RF systems.
  • Performance: The TRF372017IRGZR offers excellent carrier suppression and sideband suppression, ensuring high-quality signal modulation.
  • Programmability: With a serial programming interface, the device allows for easy control over various parameters, enhancing its flexibility to meet different system requirements.

Applications

The versatility of the TRF372017IRGZR makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Wireless communication infrastructure
  • Software-defined radio systems
  • Microwave point-to-point backhaul radios
  • Test equipment and instrumentation

Package and Quality

The device comes in a compact 48-pin QFN (Quad Flat No-leads) package, which is designed for space-constrained applications. Additionally, Texas Instruments is known for its commitment to quality, ensuring that the TRF372017IRGZR meets rigorous industry standards for performance and reliability.

Conclusion

In conclusion, the TRF372017IRGZR from Texas Instruments represents a state-of-the-art solution for RF modulation. Its high level of integration, combined with its performance and programmability, makes it an excellent choice for designers looking to enhance their RF systems with a reliable and efficient modulator.

You May Also Be Interested in

Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $15.2094
Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $24.7352
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4784 $52.4352
7+ $14.3413 $100.3891
11+ $13.8931 $152.8241
15+ $13.4450 $201.6750
20+ $12.9968 $259.9360
26+ $11.6523 $302.9598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess