Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Trigon Components
Series CCD
Package Bulk
Product Status Active
Capacitance 3900 pF
Tolerance ±20%
Voltage - Rated 250VAC
Temperature Coefficient Y5U (E)
Temperature Range - Operating -40°C ~ 125°C
Ratings X1, Y2
Applications Safety
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.512" Dia (13.00mm)
Height - Seated (Max) 0.650" (16.50mm)
Lead Spacing 0.295" (7.50mm)
Lead Style Straight
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
Win Source Part Number 867989-CCD-213E392MK72
Ultra Librarian 3D Model Ultra Librarian CCD-213E392MK72 CAD Model

Description

The 867989-CCD-213E392MK72 Ceramic Capacitor is a reliable component for safety applications.

  • Series: CCD series by Trigon Components
  • Package: Bulk
  • Size/Dimension: 0.512" Dia (13.00mm)
  • Capacitance: 3900 pF
  • Voltage Rating: 250VAC
  • Temperature Coefficient: Y5U (E)
  • Rating: X1 and Y2
  • Mounting Type: Through-hole
  • Package/Case: Radial, disc
  • Status: Active product

You May Also Be Interested in

Murata Electronics North America
CAP CER
Need more? Email Us
ECAD model for RDER73A682K2K1H03B
Panasonic
Multilayer Ceramic Capacitors(High-Q Capacitors)
Need more? Email Us
ECAD model for ECDG0ER208
Taiyo Yuden
CAP CER 1UF 25V X5R 1206
Need more? Email Us
ECAD model for TMK316BJ105MD-T
Panasonic
Multilayer Ceramic Capacitors(High-Q Capacitors)
Need more? Email Us
ECAD model for ECDG0E1R5B
Vishay
Cap Cer SMD 1206 1.0nF ± 2% 200V C0G Auto T&R
Need more? Email Us
ECAD model for VJ1206A102GXCBM31
Murata Electronics North America
Application Specifi c Capacitors High Frequency Ceramic Capacitors | CAP CER 2.7PF 50V C0G/NP0 0402
Lowest to $0.0202
ECAD model for GJM1555C1H2R7BB01D
Murata Electronics North America
Chip Monolithic Ceramic Capacitors | CAP CER 15PF 50V C0G/NP0 0402
Lowest to $0.0073
ECAD model for GRM1555C1H150GA01D
Taiyo Yuden
CAP CER 0.022UF 25V X7R 0603
Need more? Email Us
ECAD model for TMK107B7223KAHT
Murata Electronics North America
CAP CER 5PF 50V NP0 RADIAL
Need more? Email Us
ECAD model for RDE5C1H5R0C0P1H03B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention