EN
  • EN
  • DE

LT5560IDDPBF

Part No LT5560IDDPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001654-LT5560IDDPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT5560IDDPBF CAD Model

Description

The LT5560IDDPBF is a high-performance, low power, active mixer IC designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This versatile mixer is well-suited for a variety of RF and IF applications, including wireless communication systems, broadband, and portable devices.

The LT5560IDDPBF operates within a wide frequency range, with an RF and LO frequency from 10MHz to 3GHz and an IF frequency from DC to 1GHz, providing designers with a broad spectrum to work with. It boasts a high linearity with an input IP3 of 24.1dBm at 900MHz, which ensures excellent signal fidelity and minimizes distortion in complex signal environments.

One of the key features of the LT5560IDDPBF is its low power consumption, drawing a supply current of just 8.7mA from a single 2.7V to 6V supply. This characteristic makes it an ideal choice for battery-powered applications where power efficiency is critical. Additionally, the device offers a power-down feature that reduces the supply current to less than 100uA, further conserving energy when the mixer is not in active use.

The LT5560IDDPBF provides a conversion gain of 2dB, which helps to maintain signal strength without the need for additional amplification stages. It also features an integrated LO buffer, eliminating the need for external LO amplification. The noise figure is a low 10.1dB, contributing to a cleaner signal and better overall system performance.

This mixer IC is available in a compact 8-lead DFN package with a 3mm x 3mm footprint, making it suitable for space-constrained applications. Its robust design allows it to operate over a temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

In summary, the LT5560IDDPBF from Linear Technology is a versatile, high-performance mixer that offers a compelling blend of linearity, power efficiency, and a wide operating frequency range. Its compact size and robust performance make it an excellent choice for designers looking to enhance their RF and IF signal processing capabilities.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess