EN
  • EN
  • DE

LT5528EUF#TRPBF

Part No LT5528EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC QUADRATURE MODULATOR 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 1.3GHz to 2.7GHz
RF Frequency 1.5GHz to 2.4GHz
P1dB 7.9dBm
Noise Floor -159.3dBm/Hz
Output Power -2.1dBm
Operating Supply Current 145mA
Supply Voltage - Operating 4.5 V to 5.25 V
Test Frequency 2GHz
Dimension 16-WFQFN Exposed Pad
Win Source Part Number 121143-LT5528EUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5528EUF#TRPBF CAD Model

Description

Linear Technology's LT5528EUF#TRPBF RF Mixer

The LT5528EUF#TRPBF is a high-performance RF mixer IC designed by Linear Technology, renowned for their precision electronic components. This mixer is specifically engineered for applications requiring a broad frequency range and robust performance, making it an ideal choice for wireless infrastructure, satellite communications, and test equipment.

Key Features:

  • Frequency Range: The device supports an RF frequency range from 400MHz to 2.7GHz, which covers most of the commercial wireless bands, including LTE, GSM, WCDMA, and WiMAX.
  • LO Frequency Range: The local oscillator (LO) frequency range is also broad, spanning from 400MHz to 2.7GHz, enabling flexible mixing options.
  • Conversion Gain: With a conversion gain of 2dB, the LT5528EUF#TRPBF ensures minimal signal loss during the frequency conversion process.
  • Low Noise Figure: The device offers a low noise figure of 11.3dB, which enhances the signal-to-noise ratio of the system and improves overall sensitivity.
  • High Linearity: Exhibiting an Input IP3 of 24.4dBm at 900MHz, the mixer delivers excellent linearity, crucial for maintaining signal integrity in complex modulation schemes.

Product Specifications:

  • Package: The LT5528EUF#TRPBF comes in a compact 16-lead QFN package, making it suitable for space-constrained applications.
  • Supply Voltage: It operates on a single supply voltage of 3.3V, which is conducive to low-power designs and battery-operated devices.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies design and reduces external component count.
  • Shutdown Feature: A shutdown feature allows the mixer to be turned off, thus conserving power when the mixer function is not needed.

Overall, the LT5528EUF#TRPBF RF mixer from Linear Technology provides designers with a versatile and high-performance solution for upconversion and downconversion applications. Its robust feature set ensures that it can meet the stringent requirements of modern RF systems while maintaining signal fidelity and efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $26.3025
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9679 $59.6790
24+ $4.8972 $117.5328
37+ $4.7436 $175.5132
51+ $4.5911 $234.1461
66+ $4.4375 $292.8750
88+ $3.9790 $350.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess