EN
  • EN
  • DE

LT5568EUF#TRPBF

Part No LT5568EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC DIRECT QUADRATURE MOD 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 550MHz to 1.25GHz
RF Frequency 700MHz to 1.05GHz
P1dB 8.3dBm
Noise Floor -160.3dBm/Hz
Output Power -2.8dBm
Operating Supply Current 165mA
Supply Voltage - Operating 4.5 V to 5.25 V
Test Frequency 850MHz
Dimension 16-WQFN Exposed Pad
Win Source Part Number 1059934-LT5568EUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5568EUF#TRPBF CAD Model

Description

The LT5568EUF#TRPBF is a state-of-the-art mixer IC designed and manufactured by Linear Technology. This high-performance product is an essential component for RF and IF signal processing in a wide range of communication applications, including wireless infrastructure, broadband wireless access, and industrial/scientific/medical (ISM) band communications.

Key Features

  • High Linearity Performance: The LT5568EUF#TRPBF offers excellent linearity, making it suitable for handling high-quality signals without significant distortion.
  • Wide Frequency Range: This mixer supports a broad frequency range, accommodating various RF and IF applications.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, which is crucial for battery-powered and energy-sensitive systems.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies design and reduces external component requirements.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

With its versatile features, the LT5568EUF#TRPBF is ideal for a variety of applications. It excels in advanced communication systems such as point-to-point and point-to-multipoint radios, diversity receivers, and other systems requiring high dynamic range. Its robust design also makes it a suitable choice for demanding environments where reliability and performance are paramount.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT5568EUF#TRPBF is no exception. It is manufactured using high-grade materials and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this mixer IC to deliver consistent results in their high-end signal processing applications.

You May Also Be Interested in

RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $879.6993
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7233 $64.3398
14+ $8.7987 $123.1818
21+ $8.5237 $178.9977
29+ $8.2487 $239.2123
37+ $7.9738 $295.0306
49+ $7.1489 $350.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess