Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Series LT5519
Packaging Reel - TR
RF Type General
Frequency 700MHz ~ 1.4GHz
Number of Mixers 1
Gain -0.6dB
Noise Figure 13.6dB
Secondary Attributes Up Converter
Operating Supply Current 70mA
Operating Supply Voltage 4.5 V ~ 5.25 V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710909-LT5519EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5519
Introduction Date February 26, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT5519EUF#TRPBF CAD Model

Description

Product Overview: LT5519EUF#TRPBF

The LT5519EUF#TRPBF is a high-performance upconverting mixer produced by Linear Technology, designed to cater to the demanding requirements of modern RF and microwave communication systems. This mixer component plays a critical role in frequency translation, which is essential for applications such as wireless infrastructure, broadband, and military communication systems.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for different types of RF applications.
  • Low Distortion: It offers excellent linearity, which is critical for maintaining signal integrity. This results in low distortion and high-quality signal output.
  • High Isolation: The mixer provides high isolation between ports. This feature is crucial for reducing interference and crosstalk within the RF system.
  • Conversion Gain: The LT5519EUF#TRPBF is designed to provide a conversion gain, which can simplify system design by eliminating the need for additional amplification stages.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies the design and reduces the number of external components needed.
  • Single-ended RF and LO Inputs: These inputs allow for easier interfacing with other components and systems.

Applications

With its robust feature set, the LT5519EUF#TRPBF is suitable for a range of applications, including:

  • Cellular base stations
  • Wireless repeaters
  • Broadband wireless services
  • Point-to-point data links
  • Software-defined radios
  • Military communication equipment

Quality and Reliability

Linear Technology ensures that the LT5519EUF#TRPBF mixer meets the highest quality and reliability standards. The product is available in a compact QFN package, which is suitable for space-constrained applications and provides excellent thermal performance. This mixer is an ideal solution for designers looking to enhance their RF and microwave communication systems with a reliable, high-performance component.

You May Also Be Interested in

Agilent(Hewlett-Packard)
0.8-6 GHz 3V Downconverter
Need more? Email Us
ECAD model for IAM-91563-BLK
Analog Devices Inc.
GaAs MMIC SMT SINGLE BALANCED MIXER, 1.7 - 3.0 GHz | IC MIXER SGL-BAL 1.7-3GHZ 8-MSOP
Lowest to $1.0811
ECAD model for HMC272AMS8
Analog Devices Inc.
24-terminal ceramic leadless chip carrier package | IC MIXER FUNDAMENTAL 24SMD
Lowest to $56.7840
ECAD model for HMC557ALC4
Agilent(Hewlett-Packard)
0.8-6 GHz 3V Downconverter
Lowest to $1.6222
ECAD model for IAM-91563-TR1
Hittite
GaAs MMIC MIXER W/ INTEGRATED LO AMPLIFIER, 4.0 - 7.0 GHz
Lowest to $156.0000
ECAD model for HMC488MS8G
Hittite
HIGH IP3 DUAL DOWNCONVERTER SMT,
Need more? Email Us
ECAD model for HMC683LP6CETR
Analog Devices Inc.
GaAs MMIC SMT SINGLE BALANCED MIXER, 1.7 - 3.0 GHz | IC MIXER SGL-BAL 1.7-3GHZ 8-MSOP
Lowest to $5.0095
ECAD model for HMC272AMS8E
Analog Devices Inc.
1200 MHz to 2500 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 1.2-2.5GHZ 20LFCSP
Need more? Email Us
ECAD model for ADL5355ACPZ-R7
Linear Technology
High Linearity, Low Power Downconverting Mixer | IC MIXR 1KHZ-2GHZ DWN CONV 16QFN
Lowest to $25.1137
ECAD model for LT5526EUF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3777 $59.1547
26+ $4.4125 $114.7250
40+ $4.2746 $170.9840
55+ $4.1367 $227.5185
71+ $3.9988 $283.9148
94+ $3.5851 $336.9994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 83 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention