EN
  • EN
  • DE

HMC272AMS8E

Part No HMC272AMS8E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC SMT SINGLE BALANCED MIXER, 1.7 - 3.0 GHz | IC MIXER SGL-BAL 1.7-3GHZ 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 1.7GHz ~ 3GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC272
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181171-HMC272AMS8E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC272AMS8E CAD Model

Description

Product Overview: HMC272AMS8E from Analog Devices Inc.

The HMC272AMS8E is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This switch is designed for use in a variety of RF and microwave applications, including wireless infrastructure, test equipment, and military systems. With a frequency range from DC to 3.5 GHz, the HMC272AMS8E provides versatility and is well-suited for broadband applications.

This robust switch is housed in an MSOP8G package, which not only ensures a compact footprint but also offers excellent thermal properties for improved reliability and performance. The HMC272AMS8E boasts an impressive insertion loss of 1.5 dB typical at 2 GHz, which minimizes signal attenuation, and an isolation of 45 dB typical at 2 GHz, ensuring minimal crosstalk between channels.

One of the key features of the HMC272AMS8E is its single supply voltage operation, ranging from +2.7V to +3.3V. This feature simplifies the power supply design, making it easier to integrate into various systems. The switch also offers a fast switching speed of 6 ns, which is critical for applications requiring rapid signal routing changes.

In terms of control, the HMC272AMS8E utilizes a positive voltage control of 0/+3V, which is compatible with TTL logic levels, thus allowing for easy interface with a wide range of control circuitries. Additionally, the switch has an input IP3 of +55 dBm, providing excellent linearity and making it suitable for high dynamic range applications.

Reliability is a hallmark of Analog Devices Inc., and the HMC272AMS8E is no exception. It is designed to meet the stringent requirements of the most demanding environments, ensuring consistent performance over its lifetime. Whether it's for use in RF signal routing, filter bank switching, or other complex RF systems, the HMC272AMS8E from Analog Devices Inc. stands out as a superior choice for designers seeking high-quality, reliable RF switching solutions.

For more detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4728 $53.6736
28+ $3.6700 $102.7600
43+ $3.5553 $152.8779
59+ $3.4406 $202.9954
76+ $3.3260 $252.7760
101+ $2.9819 $301.1719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 542 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess