EN
  • EN
  • DE

ADL5355ACPZ-R7

Part No ADL5355ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 1200 MHz to 2500 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 1.2-2.5GHZ 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type Cellular, ISM
Frequency 1.2GHz ~ 2.5GHz
Number of Mixers 1
Gain 8.4dB
Noise Figure 9.2dB
Supply Current 100mA
Supply Voltage (V) 3.3V ~ 5V
Manufacturer Package 20-WQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (5x5)
Family Part Number ADL5355
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140532-ADL5355ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5355ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5355ACPZ-R7: High-Performance Mixer IC

The ADL5355ACPZ-R7 from Analog Devices Inc. is a state-of-the-art mixer IC designed for high-frequency RF and IF applications. This device is a perfect choice for engineers looking for a high-performance solution in wireless infrastructure, broadband, and communication systems. The mixer's versatility allows it to be used in a wide range of applications, including base station receivers, point-to-point radios, and satellite communications.

The ADL5355ACPZ-R7 integrates a frequency mixer and a local oscillator (LO) amplifier within a compact 24-lead LFCSP (Lead Frame Chip Scale Package) measuring just 4mm x 4mm. This integration reduces the need for external components, simplifying design and saving valuable board space. The mixer operates over a broad frequency range, with an RF and LO frequency range of 2300 MHz to 4000 MHz, and an IF frequency range of 50 MHz to 2000 MHz, providing excellent flexibility for various system designs.

One of the key features of the ADL5355ACPZ-R7 is its exceptional linearity, with an input IP3 (third-order intercept point) of 24 dBm, which ensures a clear and undistorted signal even in the presence of strong interfering signals. The device also boasts a low noise figure of 9.3 dB, contributing to an improved signal-to-noise ratio and overall system performance. Additionally, the mixer provides a conversion gain of 7.3 dB, which can eliminate the need for an external gain stage in some applications.

The mixer's LO amplifier is designed for single-ended operation and does not require an external balun, further simplifying the design process. The ADL5355ACPZ-R7 also features an integrated LO buffer amplifier, which allows for a wide LO drive level, accommodating levels from -3 dBm to +6 dBm. This flexibility eases the integration with a variety of LO sources.

For thermal management, the ADL5355ACPZ-R7 is rated for operation over the -40°C to +85°C temperature range, ensuring reliable performance across diverse environments. Analog Devices Inc. has built this mixer with the quality and reliability that engineers have come to expect from their products, making the ADL5355ACPZ-R7 a robust solution for demanding RF applications.

Key Features:

  • RF/LO frequency range: 2300 MHz to 4000 MHz
  • IF frequency range: 50 MHz to 2000 MHz
  • Input IP3: 24 dBm
  • Noise figure: 9.3 dB
  • Conversion gain: 7.3 dB
  • Integrated LO amplifier
  • Compact 24-lead LFCSP package
  • Wide operating temperature range: -40°C to +85°C

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess