EN
  • EN
  • DE

L99H01QFTR

Part No L99H01QFTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER SPI 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Technology CMOS
Applications Automotive
Supply Voltage - Operating 6 V to 28 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 32-LQFP
Win Source Part Number 018441-L99H01QFTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L99H01QFTR CAD Model

Description

The L99H01QFTR is a state-of-the-art automotive-grade power management integrated circuit (IC) produced by STMicroelectronics, a leader in semiconductor solutions. This advanced IC is designed to meet the rigorous demands of the automotive industry, providing reliable and efficient power management for vehicle electronics.

Key Features

  • High Integration: The L99H01QFTR integrates multiple functions into a single chip, reducing the number of components required in the system and simplifying the design process for automotive engineers.
  • Robust Power Handling: Engineered to manage significant power levels, this IC can support a wide range of automotive applications that require robust power supply and distribution.
  • Thermal Management: With built-in thermal protection features, the L99H01QFTR ensures reliable operation even under high temperature conditions typical in automotive environments.
  • Advanced Diagnostics: The IC includes diagnostic capabilities that facilitate monitoring of system performance and quick identification of issues, enhancing the safety and reliability of the vehicle's electronic systems.
  • Compliance with Automotive Standards: The L99H01QFTR is designed to comply with the stringent standards set for automotive components, ensuring high reliability and performance in automotive applications.

Applications

The versatility of the L99H01QFTR makes it suitable for a wide array of automotive applications. It is commonly used in powertrain systems, body control modules, advanced driver-assistance systems (ADAS), and other in-vehicle networks that require dependable power management.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The L99H01QFTR is manufactured using cutting-edge technology and rigorous testing procedures to ensure it meets the expectations of automotive manufacturers and consumers alike. With its robust design and advanced features, the L99H01QFTR is an ideal choice for automotive engineers looking for a reliable power management solution.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0064 $60.0768
29+ $4.1079 $119.1291
44+ $3.9794 $175.0936
60+ $3.8512 $231.0720
78+ $3.7227 $290.3706
104+ $3.3376 $347.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess