EN
  • EN
  • DE

LT5511EFE#TRPBF

Part No LT5511EFE#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 10MHZ-3GHZ UP 16TSSOP / Up/Down Conv Mixer 5V 300MHz 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Series LT5511
Packaging Reel package
RF Type CATV
Frequency 10MHz ~ 3GHz
Number of Mixers 1
Gain 0dB
Noise Figure 15dB
Secondary Attributes Up Converter
Operating Supply Current 65mA
Operating Supply Voltage 4 V ~ 5.25 V
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781464-LT5511EFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5511
Introduction Date April 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5511EFE#TRPBF CAD Model

Description

Product Overview: LT5511EFE#TRPBF

The LT5511EFE#TRPBF is a high-performance upconverting mixer from Linear Technology, designed to cater to the needs of RF and microwave communication systems. This mixer component is part of Linear Technology's extensive range of RF products, renowned for their reliability and cutting-edge performance. The LT5511EFE#TRPBF is an ideal choice for applications such as cellular base stations, broadband wireless services, and other communication infrastructure that requires high-quality signal conversion.

Key Features

  • High Linearity: The mixer provides excellent linearity, which is crucial for maintaining signal integrity during the upconversion process. This ensures that the output signal is a faithful representation of the input, with minimal distortion.
  • Wide Frequency Range: It is designed to operate over a broad frequency range, making it versatile for various RF applications. This feature allows for flexibility in system design and compatibility with multiple communication standards.
  • Low LO Drive Level: The mixer operates with a low local oscillator (LO) drive level, reducing the power requirements and simplifying the LO chain design.
  • Integrated LO Buffer: An integrated LO buffer is included, which simplifies the design and reduces the number of external components needed. This integration can lead to cost savings and a smaller PCB footprint.

Product Specifications

The LT5511EFE#TRPBF mixer operates within a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. It comes in a compact 16-lead TSSOP package with exposed pads for enhanced thermal performance. The device also features a high input IP3 (third-order intercept point), which is indicative of its ability to handle strong signals without generating significant intermodulation products.

Applications

  • Cellular Base Stations
  • Broadband Wireless Services
  • Wireless Infrastructure
  • RF and IF Frequency Conversion

Linear Technology's LT5511EFE#TRPBF upconverting mixer is an excellent choice for designers looking for a high-performance solution to address the demanding requirements of modern RF communication systems. Its robust design, combined with high linearity and a wide operating frequency range, make it a key component in achieving superior signal quality in a variety of wireless applications.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess