EN
  • EN
  • DE
  • IT

LT5400BHMS8E-6#TRPBF

Part No LT5400BHMS8E-6#TRPBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Circuit Type Isolated
Resistance (Ohms) 1k, 5k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Parts Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Family Part Number LT5400
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 719134-LT5400BHMS8E-6#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5400BHMS8E-6#TRPBF CAD Model

Description

The LT5400BHMS8E-6#TRPBF is a high-precision, quad resistor network from Linear Technology, which is renowned for its superior performance and reliability in demanding applications. This component is part of the LT5400 series, which are matched resistor networks that provide excellent stability and accuracy for precision circuit applications.

Key Features

  • Resistance Matching: The LT5400BHMS8E-6#TRPBF boasts outstanding resistance matching between resistors, which is critical for applications requiring a high degree of precision and consistency.
  • Temperature Coefficient: It has a low temperature coefficient, ensuring minimal drift in resistance values over a wide temperature range, thus maintaining performance under varying environmental conditions.
  • Packaging: This product comes in a compact MSOP-8 package, which is ideal for space-constrained applications while also providing excellent thermal performance.
  • Stability: Long-term stability is one of the hallmarks of the LT5400 series, and the LT5400BHMS8E-6#TRPBF is no exception, offering consistent performance over time.
  • Applications: This resistor network is suitable for a variety of high-precision applications, including bridge circuits, precision dividers, and reference circuits.

Specifications

Parameter Value Resistance Value Varies by option Number of Resistors 4 Package Type MSOP-8 Operating Temperature -55°C to +125°C

The LT5400BHMS8E-6#TRPBF is designed for applications where precision is paramount. With its robust design and Linear Technology's reputation for high-quality electronic components, this resistor network is an excellent choice for designers looking to ensure accuracy and stability in their circuits.

You May Also Be Interested in

Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0172 $64.0688
8+ $13.1423 $105.1384
12+ $12.7316 $152.7792
17+ $12.3209 $209.4553
21+ $11.9102 $250.1142
29+ $10.6781 $309.6649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess