EN
  • EN
  • DE

LT4430HS6#TRPBF

Part No LT4430HS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OPTOCOUPLER GATE DRVR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Optocoupler Driver
Operating Supply Current 1.9mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 128427-LT4430HS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4430HS6#TRPBF CAD Model

Description

The LT4430HS6#TRPBF is a high-performance voltage comparator from Linear Technology, designed for precision applications that require fast response times and low power consumption. This advanced comparator is housed in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Fast Response Time: The LT4430HS6#TRPBF provides a rapid response with its fast propagation delay, ensuring quick and accurate comparisons of input signals.
  • Low Power Consumption: It operates with minimal power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • Wide Supply Voltage Range: This comparator is compatible with a broad range of supply voltages, accommodating various application requirements.
  • Internal Hysteresis: The built-in hysteresis feature improves noise immunity and prevents false triggering, enhancing the reliability of the device under noisy conditions.
  • Open-Collector Output: The open-collector output allows for flexible interfacing with other circuit components and provides the option for wired-OR connections.

Applications

The LT4430HS6#TRPBF is versatile and can be used in a variety of applications, including:

  • Threshold detection and level shifting
  • Window comparators
  • Battery monitoring systems
  • Zero-crossing detectors
  • Relay drivers
  • Signal waveform shaping

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT4430HS6#TRPBF is no exception. It is manufactured to high standards, ensuring dependable performance in critical applications. The device also comes in a tape and reel package (TRPBF suffix), which facilitates automated assembly processes, making it suitable for high-volume production requirements.

Ordering Information

For ordering or to request samples of the LT4430HS6#TRPBF, please visit Linear Technology's official website or contact an authorized distributor. Ensure that you refer to the correct product code to receive the specific device that meets your application needs.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0059 $65.0295
11+ $10.6715 $117.3865
17+ $10.3381 $175.7477
24+ $10.0046 $240.1104
30+ $9.6710 $290.1300
40+ $8.6706 $346.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess