EN
  • EN
  • DE

STM32F103V8T6

Part No STM32F103V8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 031286-STM32F103V8T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F103
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F103V8T6 CAD Model

Description

The STM32F103V8T6 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics. This microcontroller is part of the extensive STM32 family that are renowned for their efficient performance and wide range of features tailored for embedded applications. The STM32F103V8T6 is designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals, making it an ideal choice for industrial, medical, and consumer applications.

Key Features:

  • CPU: ARM 32-bit Cortex-M3 CPU, which operates at a 72 MHz maximum frequency, featuring a single-cycle multiplication and hardware division.
  • Memory: Comes with 64 Kbytes of Flash memory and 20 Kbytes of SRAM, providing ample space for complex applications and software.
  • I/Os: Up to 37 I/O pins and 2 I/O groups with 5V tolerant capability, offering flexibility in peripheral connections and ensuring compatibility with a wide range of external components.
  • Debugging: Embedded in-circuit debugging and programming via SWD (Serial Wire Debug) and JTAG interfaces, simplifying development and troubleshooting.
  • Connectivity: Includes a variety of communication interfaces such as I2C, SPI, USART, USB, and CAN, ensuring versatile connectivity options for different application requirements.
  • Analog: Equipped with 2 ADCs (12-bit resolution) with up to 16 channels, providing precise analog signal measurement and conversion capabilities.
  • Timers: Multiple timers, including general-purpose and advanced-control timers, as well as Real-Time Clock, Watchdog, and SysTick timer for time-sensitive tasks.
  • Power Efficiency: Features three power-saving modes including Sleep, Stop, and Standby, which help to optimize power consumption in various operating conditions.
  • Operating Voltage: 2.0 to 3.6 V power supply range, which is suitable for battery-powered and portable applications.

The STM32F103V8T6 is supported by a comprehensive set of development tools, software libraries, and community resources provided by STMicroelectronics, which greatly accelerates the development process and helps bring products to market faster. Its robust design, reliability, and extensive feature set make the STM32F103V8T6 a versatile and dependable microcontroller for a wide array of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3219 $51.6095
12+ $8.4692 $101.6304
19+ $8.2046 $155.8874
26+ $7.9399 $206.4374
33+ $7.6752 $253.2816
44+ $6.8813 $302.7772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess