EN
  • EN
  • DE

LT4430HS6#TRMPBF

Part No LT4430HS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OPTOCOUPLER GATE DRVR SOT23-6 / Secondary Side Optocoupler Driver Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Optocoupler Driver
Operating Supply Current 1.9mA
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781453-LT4430HS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4430
Introduction Date September 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4430HS6#TRMPBF CAD Model

Description

The LT4430HS6#TRMPBF is a precision voltage reference from Linear Technology, designed to offer a stable and accurate reference voltage for high-performance analog and digital circuits. This device is particularly well-suited for applications requiring a low dropout voltage and low noise, as well as a small package footprint.

Key Features

  • High Accuracy: The LT4430HS6#TRMPBF provides excellent accuracy and stability, ensuring reliable performance in critical applications.
  • Low Dropout Voltage: This voltage reference can operate with a very low dropout, making it ideal for systems with limited headroom between the supply and reference voltages.
  • Low Noise: It features low output noise, which is crucial for sensitive analog circuits and precision measurements.
  • Temperature Range: The device is designed to perform over an extended temperature range, making it suitable for industrial and automotive applications.
  • Package: Housed in a small SOT-23 package, the LT4430HS6#TRMPBF saves valuable board space and is suitable for compact designs.

Applications

The LT4430HS6#TRMPBF is versatile and can be used in a variety of applications, including:

  • Data conversion systems (ADCs/DACs)
  • Portable battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Product Specifications

Parameter Value
Output Voltage Fixed
Package Type SOT-23
Temperature Range Specified over full range

In summary, the LT4430HS6#TRMPBF from Linear Technology is a high-precision, low-noise voltage reference that offers robust performance in a compact SOT-23 package. It is an excellent choice for designers who need a reliable reference voltage in space-constrained and noise-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess