EN
  • EN
  • DE

LTC4380IDD-1#PBF

Part No LTC4380IDD-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Surge Stopper Automotive 10-Pin DFN EP Tube / IC LOW CUR SURGE STOPPER 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 31.5V, 50V
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 784145-LTC4380IDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4380
Introduction Date April 14, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4380IDD-1#PBF CAD Model

Description

Linear Technology LTC4380IDD-1#PBF Surge Stopper

The LTC4380IDD-1#PBF from Linear Technology is a cutting-edge surge stopper designed to provide robust protection for low power applications. This device is essential for safeguarding sensitive electronics against high voltage transients and overvoltage events that can occur due to surges, load dump, and other unpredictable power anomalies.

Key Features

  • Wide Operating Voltage Range: The LTC4380IDD-1#PBF operates efficiently across a voltage range of 4V to 72V, making it versatile for various applications.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage to ensure precise control over the protection level for their specific circuit requirements.
  • Low Quiescent Current: With a low quiescent current, this surge stopper ensures minimal power consumption when in standby mode, enhancing the overall efficiency of the system.
  • Fast Response Time: The device features a rapid response to overvoltage conditions, quickly acting to prevent damage to the downstream components.
  • Overcurrent Protection: It includes overcurrent protection with a foldback current limit, which helps to prevent damage from sustained overcurrent conditions.

Applications

The LTC4380IDD-1#PBF is ideal for a wide range of applications that require reliable voltage and current protection. It is commonly used in automotive electronics, portable instruments, industrial control systems, and avionics where its high level of protection is crucial.

Package and Quality

Encased in a compact 8-lead DFN package, the LTC4380IDD-1#PBF offers a space-saving solution for modern electronic designs. The device's robust construction ensures long-term reliability and performance, meeting the high-quality standards expected from Linear Technology products.

Conclusion

With its advanced features and reliable performance, the LTC4380IDD-1#PBF surge stopper from Linear Technology is an excellent choice for designers looking to enhance the safety and durability of their electronic systems. Its ability to manage energy surges and overcurrent conditions makes it an indispensable component for protecting sensitive circuitry.

You May Also Be Interested in

Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2259 $51.1957
55+ $1.8264 $100.4520
85+ $1.7693 $150.3905
117+ $1.7123 $200.3391
152+ $1.6552 $251.5904
203+ $1.4840 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess