EN
  • EN
  • DE

TBU-PL060-100-WH

Part No TBU-PL060-100-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU DL 50OHM 600VIMP / TBU High Speed Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Voltage - Clamping 600V
Technology Internal Switch
Number of Circuits 2
Applications SLIC
Mounting Style SMD
Manufacturer Package SMD 6.50mm x 4.00mm
Supplier Device Package SMD
Voltage - Working 350V
Part Number Series TBU-PL060
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807931-TBU-PL060-100-WH
Ultra Librarian 3D Model Ultra Librarian TBU-PL060-100-WH CAD Model

Description

The Bourns TBU-PL060-100-WH is a surface mount device (SMD) internal switch component with 2 number of circuits and a voltage working of 350V.

  • Circuits: 2
  • Voltage Working: 350V
  • Voltage Clamping: 600V
  • Application: SLIC
  • Popularity: Medium
  • Supply and Demand Status: Balance
  • MSL Level: 1 (unlimited)
  • Manufacturer Pack Quantity: 3,000
  • Part Number Series: TBU-PL060

You May Also Be Interested in

Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Bourns Inc.
Need more? Email Us
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5195 $51.9500
235+ $0.4263 $100.1805
365+ $0.4130 $150.7450
505+ $0.3997 $201.8485
650+ $0.3863 $251.0950
870+ $0.3464 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,745 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess